D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 25 Way Socket Right Angle, with out bracket., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DB25S564CTLF.
DB25S564CTLF-DSUB R/A STB 25SOCKET LF
25 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, RCPT, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:D Series; No. of Contacts:25Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DB25S564CTLF | DB25S564CTLF | DB25S564CTLF-ND | 74K4922 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Conn, Rcpt, Db, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Solder Tail | Solder | ||
| Mounting | Without Accessory | Through Hole, Right Angle |