JAE Electronics, Inc. Connectors, Interconnects - USB, DVI, HDMI Connectors DC1RS19JA7R550

Description
Win Source Part Number: 1055243-DC1RS19JA7R5 50 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Series: DC1 Features: Board Guide Connector Type: HDMI Termination: Solder Contact Finish: Gold Package: Tape & Reel Number of Contacts: 19 Gender: Receptacle Shielding: Shielded Number of Ports: 1 Standard Package: 550 Mounting Feature: Horizontal Insulation Color: Black Mounting Type: Surface Mount, Right Angle; Through Hole Temperature Range - Operating: -20°C ~ 85°C Shell/Shielding Material: Steel, Stainless ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: 670-DC1RS19JA7R550DK R,670-DC1RS19JA7R550 CT,670-DC1RS19JA7R55 0TR Base Product Number: DC1RS19J
Request a Quote Datasheet
Description
Win Source Part Number: 1055243-DC1RS19JA7R5 50 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Series: DC1 Features: Board Guide Connector Type: HDMI Termination: Solder Contact Finish: Gold Package: Tape & Reel Number of Contacts: 19 Gender: Receptacle Shielding: Shielded Number of Ports: 1 Standard Package: 550 Mounting Feature: Horizontal Insulation Color: Black Mounting Type: Surface Mount, Right Angle; Through Hole Temperature Range - Operating: -20°C ~ 85°C Shell/Shielding Material: Steel, Stainless ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: 670-DC1RS19JA7R550DK R,670-DC1RS19JA7R550 CT,670-DC1RS19JA7R55 0TR Base Product Number: DC1RS19J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1055243-DC1RS19JA7R550 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1055243-DC1RS19JA7R550
Connectors, Interconnects - USB, DVI, HDMI Connectors 1055243-DC1RS19JA7R550
Win Source Part Number: 1055243-DC1RS19JA7R5 50 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Series: DC1 Features: Board Guide Connector Type: HDMI Termination: Solder Contact Finish: Gold Package: Tape & Reel Number of Contacts: 19 Gender: Receptacle Shielding: Shielded Number of Ports: 1 Standard Package: 550 Mounting Feature: Horizontal Insulation Color: Black Mounting Type: Surface Mount, Right Angle; Through Hole Temperature Range - Operating: -20°C ~ 85°C Shell/Shielding Material: Steel, Stainless ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: 670-DC1RS19JA7R550DK R,670-DC1RS19JA7R550 CT,670-DC1RS19JA7R55 0TR Base Product Number: DC1RS19J

Win Source Part Number: 1055243-DC1RS19JA7R550
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Series: DC1
Features: Board Guide
Connector Type: HDMI
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Number of Contacts: 19
Gender: Receptacle
Shielding: Shielded
Number of Ports: 1
Standard Package: 550
Mounting Feature: Horizontal
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle; Through Hole
Temperature Range - Operating: -20°C ~ 85°C
Shell/Shielding Material: Steel, Stainless
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Other Names: 670-DC1RS19JA7R550DKR,670-DC1RS19JA7R550CT,670-DC1RS19JA7R550TR
Base Product Number: DC1RS19J

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 670-DC1RS19JA7R550TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
670-DC1RS19JA7R550TR-ND
USB, DVI, HDMI Connector Assemblies 670-DC1RS19JA7R550TR-ND
HDMI Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

HDMI Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 670-DC1RS19JA7R550CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
670-DC1RS19JA7R550CT-ND
USB, DVI, HDMI Connector Assemblies 670-DC1RS19JA7R550CT-ND
HDMI Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

HDMI Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1055243-DC1RS19JA7R550 670-DC1RS19JA7R550TR-ND
Product Name Connectors, Interconnects - USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Connector Type USB HDMI
Termination Solder
Mounting Surface Mount, Right Angle; Through Hole Surface Mount, Right Angle; Through Hole
Unlock Full Specs
to access all available technical data