D-Subminiature, D-Sub Power Board Mount Connectors, Input Output Connectors, Full Power 5W5 Pin Straight Solder 40A , 200 Cycles, Front: Female Screw Lock UNC 4.40, Back: Harpoons for 1.6mm PCB Thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Power Board Mount Connectors, part number DBV5W5P300G40LF.
5 (Power) Position D-Sub, Combo Plug, Male Pins Connector
DBV5W5P300G40LF-DSUB
DBV5W5P300G40LF-DSUB
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DBV5W5P300G40LF | DBV5W5P300G40LF-ND | DBV5W5P300G40LF | 24AC8019 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dbv5W5P300G40Lf-Dsub Power Stb 5W5 Pin / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Gender | Female / Jack | |||
| Geometry | Straight | |||
| Termination | Solder Tail | |||
| Voltage Rating | 300 volts | 300 volts |