D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 37 Way Pin Right Angle, 200 cycles., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DC37P564TXLF.
DC37P564TXLF-DSUB R/A STB 37PIN
37 Position D-Sub Plug, Male Pins Connector
DC37P564TXLF-DSUB R/A STB 37PIN / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DC37P564TXLF | DC37P564TXLF | DC37P564TXLF-ND | 56Y5875 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dc37P564Txlf-Dsub R/a Stb 37Pin / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Without Accessory | Through Hole, Right Angle |