JAE Electronics, Inc. SMD Electronic Connector DC2R019JA7R1700

Description
CONN RCPT MINI HDMI 19POS SMD RA Product overview: DC2R019JA7R1700 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DC2R019JA7R1700 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT MINI HDMI 19POS SMD RA Product overview: DC2R019JA7R1700 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DC2R019JA7R1700 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
312-DC2R019JA7R1700
SMD Electronic Connector 312-DC2R019JA7R1700
CONN RCPT MINI HDMI 19POS SMD RA Product overview: DC2R019JA7R1700 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DC2R019JA7R1700 can be used for catalog matching and distributor lookup.

CONN RCPT MINI HDMI 19POS SMD RA Product overview: DC2R019JA7R1700 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DC2R019JA7R1700 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1055246-DC2R019JA7R1700 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1055246-DC2R019JA7R1700
Connectors, Interconnects - USB, DVI, HDMI Connectors 1055246-DC2R019JA7R1700
Win Source Part Number: 1055246-DC2R019JA7R1 700 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Series: DC2 Connector Type: HDMI - Mini Termination: Solder Contact Finish: Gold Package: Tape & Reel Number of Contacts: 19 Gender: Receptacle Shielding: Unshielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 1,700 Mounting Feature: Horizontal Mating Cycles: 5000 Insulation Color: Black Mounting Type: Surface Mount, Right Angle; Through Hole Temperature Range - Operating: -20°C ~ 85°C Shell/Shielding Material: Copper Alloy Alternative Parts (Cross-Reference): 7-188275-4; 3-640442-5; 1954097-1; 90059-0007; 105017-0001; 105164-0001; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A per Contact HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: 670-2860-2,670-2860- 1,670-2860-6 Base Product Number: DC2R019J

Win Source Part Number: 1055246-DC2R019JA7R1700
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Series: DC2
Connector Type: HDMI - Mini
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Number of Contacts: 19
Gender: Receptacle
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 1,700
Mounting Feature: Horizontal
Mating Cycles: 5000
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle; Through Hole
Temperature Range - Operating: -20°C ~ 85°C
Shell/Shielding Material: Copper Alloy
Alternative Parts (Cross-Reference): 7-188275-4; 3-640442-5; 1954097-1; 90059-0007; 105017-0001; 105164-0001;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A per Contact
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Other Names: 670-2860-2,670-2860-1,670-2860-6
Base Product Number: DC2R019J

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 670-2860-1-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
670-2860-1-ND
USB, DVI, HDMI Connector Assemblies 670-2860-1-ND
HDMI - Mini Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

HDMI - Mini Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 670-2860-2-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
670-2860-2-ND
USB, DVI, HDMI Connector Assemblies 670-2860-2-ND
HDMI - Mini Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

HDMI - Mini Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 670-2860-6-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
670-2860-6-ND
USB, DVI, HDMI Connector Assemblies 670-2860-6-ND
HDMI - Mini Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

HDMI - Mini Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 312-DC2R019JA7R1700 1055246-DC2R019JA7R1700 670-2860-1-ND
Product Name SMD Electronic Connector Connectors, Interconnects - USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Termination Solder Solder
Connector Type USB HDMI
Mounting Surface Mount, Right Angle; Through Hole Surface Mount, Right Angle; Through Hole
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data