D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 25 Way Pin Right Angle, D-Subminiature - PCB Connector, machined contacts 25 Way Pin Right Angle, Threaded insert M3
DBML25P500-DSUB DM SIG STB 25 PIN
25 Position D-Sub Plug, Male Pins Connector
DBML25P500-DSUB DM SIG STB 25 PIN
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DBML25P500 | DBML25P500 | DBML25P500-ND | 93AJ2555 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dbml25P500-Dsub Dm Sig Stb 25 Pin Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Threaded Insert M3 | Through Hole, Right Angle | ||
| Voltage Rating | 300 volts | 300 volts |