37 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB RCPT 37POS R/A SLDR
| DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-DC37-SL-25-ND | DC37-SL-25 | 1001-DC37-SL-25 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connectors | D-Sub Connectors |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts |