D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 25 Way Pin Right Angle, 500 cycles, Threaded insert UNC 4-40 + Metal bracket., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DBO25P565MTXLF.
DBO25P565MTXLF-DSUB R/ASTB 25 PIN
25 Position D-Sub Plug, Male Pins Connector
DBO25P565MTXLF-DSUB R/ASTB 25 PIN / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DBO25P565MTXLF | DBO25P565MTXLF | DBO25P565MTXLF-ND | 24AC7996 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dbo25P565Mtxlf-Dsub R/astb 25 Pin / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Threaded Insert UNC 4-40 + Metal Bracket | Through Hole, Right Angle |