D-Subminiature, D-Sub Power Board Mount Connectors, Input Output Connectors, Mixed Signal and Power 17W2 Pin Straight Solder 30A , 500 Cycles, Front: Female Screw Lock UNC 4.40, Back: Harpoons for 2.4mm PCB Thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Power Board Mount Connectors, part number DBV17W2P343H30LF.
DBV17W2P343H30LF-DSU
17 (15 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
DBV17W2P343H30LF-DSU
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DBV17W2P343H30LF | DBV17W2P343H30LF | DBV17W2P343H30LF-ND | 62K3984 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dbv17W2P343H30Lf-Dsub Power Stb 17W2 Pin / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Gender | Female / Jack | |||
| Geometry | Straight | |||
| Termination | Solder Tail | |||
| Voltage Rating | 300 volts | 300 volts |