HDMI - Micro Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
HDMI - Micro Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
HDMI - Micro Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
CONN RCP MICRO HDMI 19POS SMD RA
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 670-2861-2-ND | DC3RX19JA3R1700 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies |
| Category | USB | |
| Connector Type | HDMI | |
| Gender | Female / Jack | |
| Mounting | Surface Mount, Right Angle; Through Hole | Surface Mount, Right Angle; Through Hole |