"Power Barrel Connector Jack 0.70mm ID (0.028""), 2.35mm OD (0.093"") Through Hole, Right Angle"
DC POWER JACK, 2.5A, 16VDC, BLACK; Gender:Jack; Current Rating:2.5A; Pin Diameter:0.65mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Voltage Rating:16V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-DCJ065-15-A-K1-K-ND | 75Y6643 |
| Product Name | Power Connectors | Dc Power Jack, 2.5A, 16Vdc, Black; Gender Gct (Global Connector Technology) |
| Connector Type | Jack | |
| Gender | Male / Plug | Female / Jack |
| Mounting | Through Hole, Right Angle | Through Hole Mount |