Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange; Through Hole
POWER ENTRY MODULE, PLUG, 4A; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40; Capacitance:0.1?F RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | DC22.4123.111-ND | 16J2213 |
| Product Name | Power Entry Modules (PEM) | Power Entry Module, Plug, 4A; Connector Type Schurter |
| Mounting | Panel Mount, Flange; Through Hole | Flange Mount |