37 Position D-Sub Receptacle, Female Sockets Connector
D-SUB RECP 37C SKT
Manufacturer: ITT Cannon, LLC
Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Series: 24308-Style, D*MM
Package: Bulk
Product Status: Active
Operating Temperature: -55°C ~ 150°C
Contact Form: Machined
Dielectric Material: Polycyclohexylenedim
Contact Material: Copper Alloy
Features: Mounting Brackets
| DigiKey | Heilind Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DCMM-37S-L-ND | DCMM-37S-L | |
| Product Name | D-Sub Connector Assemblies | Connectors I/O - D-Sub & D-Ribbon | Connectors, Interconnects- D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies |
| Category | D-Sub Connector |