25 Position D-Sub Plug, Male Pins Connector
DSUB 25M PCB RA P GF TIN
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts;
| DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1003-3001-ND | ITT Cannon DBMP25PJK87 | 01K2590 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon | |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Current Rating | 7.5 amps |