D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 25 Way Pin Right Angle, D-Subminiature - PCB Connector, machined contacts 25 Way Pin Right Angle
25 Position D-Sub Plug, Male Pins Connector
DBM25P500-DSUB DM SIG STB 25 PIN
DBM25P500-DSUB DM SIG STB 25 PIN / AMPHENOL FCI
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DBM25P500 | 609-DBM25P500-ND | DBM25P500 | 38AJ6522 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dbm25P500-Dsub Dm Sig Stb 25 Pin / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Without Accessory | Through Hole, Right Angle | ||
| Voltage Rating | 300 volts | 300 volts |