DigiKey Datasheets for Board Mount Transformers

Board mount transformers are transformers designed to be embedded in or mounted on computer boards.
Board Mount Transformers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 18
Product Name Notes
1.2mH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
1.5mH Gate Drive Pulse Transformer 1.5:1 Through Hole
1.5mH Gate Drive Pulse Transformer 1.5:1:1 Through Hole
15A 1:50 Current Sense Transformer 200kHz Max 650mOhm Secondary Max 5mH Through Hole
1:100 Current Sense Transformer 200kHz Max 1.3Ohm Max 22mH Through Hole
1:100 Current Sense Transformer 500kHz Max 2Ohm Max 18mH Through Hole
1:200 Current Sense Transformer 200kHz Max 4.5Ohm Max 94.5mH Through Hole
1:200 Current Sense Transformer 500kHz Max 4.5Ohm Max 76mH Through Hole
1:50 Current Sense Transformer 500kHz Max 500mOhm Max 4.7mH Through Hole
1:500 Current Sense Transformer 500kHz Max 16Ohm Max 470mH Through Hole
300µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
350µH LAN 10/100/1000 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount
350µH LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
350µH LAN 10/100/1000 Base-T, Power over Ethernet (PoE) Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount
350µH LAN 10/100/1000 Base-T, Power over Ethernet (PoE) Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
350µH LAN 1000 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount
350µH LAN 1000 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Through Hole
350µH LAN 10G Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
350µH LAN 10G Base-T Pulse Transformer 2CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
350µH Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
680µH Gate Drive Pulse Transformer 1:1 Through Hole
680µH Gate Drive Pulse Transformer 1:1.5 Through Hole
680µH Gate Drive Pulse Transformer 1:1.5:1.5 Through Hole
680µH Gate Drive Pulse Transformer 1:1:1 Through Hole
BALUN 100MHZ ~ 520MHZ 50 / 25OHM
BALUN 20MHZ ~ 1GHZ 50 / 25OHM
BALUN 20MHZ ~ 520MHZ 50 / 25OHM
BALUN 225MHZ ~ 2GHZ 50 / 25OHM
BALUN 500MHZ ~ 2GHZ 50 / 25OHM
BALUN,1.6X0.8X0.6MM, 3.6GHZ
BALUN,2X1.25X0.9MM,0 .9GHZ,50:50
BALUN,2X1.25X0.9MM,2 .3GHZ,50:100
DISCRETE MAGNETIC
GATE DRIVE XFMR 1:1.1:1.1 2000UH
GATE DRIVE XFMR 1:1.1:1.1 280UH
GATE DRIVE XFMR 1:1:1 1000UH
GATE DRIVE XFMR 1:1:1 2400UH
GATE DRIVE XFMR 1:1:1 330UH
GATE DRIVE XFMR 1:2.5:2.5 160UH
GATE DRIVE XFMR 1:2.5:2.5 60UH
GATE DRIVE XFMR1:1.1:1.1 850UH
GATE DRIVE XFRM
Isolation and Data Interface (Encapsulated) Pulse Transformer 1.25:1 Transmitter, 1:1 Receiver Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1.141 Transmitter, 1:1 Receiver Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:2CT Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer 2:1 Transmitter, 1:1 Receiver Surface Mount
Isolation and Data Interface (Encapsulated) Pulse Transformer Surface Mount
LAN 10/100 Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount
LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
LAN 10/100 Base-T Pulse Transformer Surface Mount
LAN 10/100/1000 Base-T Pulse Transformer 1CT:1 Transmitter, 1CT:1CT Receiver Surface Mount
LAN 10/100/1000 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
LAN 1000 Base-T Pulse Transformer 1CT:1CT Surface Mount
LAN Pulse Transformer 1CT:1CT Surface Mount
MAGNETIC 10/100, 16PIN FOR AUTOM
MAGNETIC 10G, 24PIN FOR AUTOMOTI
MAGNETIC 1G, 24PIN FOR AUTOMOTIV
MDL 1G DUAL PORT POE+ 30W
MDL 1G SINGLE PORT N/A
MIL-STD-1553 Pulse Transformer 1.25CT:1CT, 1.66CT:1CT Surface Mount
MIL-STD-1553 Pulse Transformer 1.4CT:1CT, 2CT:1CT Surface Mount
MIL-STD-1553 Pulse Transformer 1CT:1CT, 1CT:0.707CT Surface Mount
MIL-STD-1553 Pulse Transformer 1CT:2.12CT, 1CT:1.5CT Surface Mount
MIL-STD-1553 Pulse Transformer 1CT:2.5CT, 1CT:1.79CT Surface Mount
Pulse Transformer 1CT:1CT Surface Mount
Pulse Transformer Surface Mount
Pulse Transformer
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
PWR XFMR 20VA TH
PWR XFMR LAMINATED 1.1VA TH
PWR XFMR LAMINATED 1.5VA TH
PWR XFMR LAMINATED 10VA TH
PWR XFMR LAMINATED 12VA TH
PWR XFMR LAMINATED 2.4VA TH
PWR XFMR LAMINATED 2.5VA TH
PWR XFMR LAMINATED 20VA TH
PWR XFMR LAMINATED 24VA TH
PWR XFMR LAMINATED 36VA TH
PWR XFMR LAMINATED 4.5VA TH
PWR XFMR LAMINATED 48VA TH
PWR XFMR LAMINATED 6VA TH
PWR XFMR LAMINATED 7.5VA TH
RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0805 (2012 Metric), 6 PC Pad
SMT GATE DRIVE TRANSFORMER
THT GATE DRIVE TRANSFORMER
TRANSFORMER 350UH SMD

<< Prev Next >>