DigiKey Datasheets for Board Mount Transformers
Board mount transformers are transformers designed to be embedded in or mounted on computer boards.
Board Mount Transformers: Learn more
| Product Name | Notes |
|---|---|
| 1.8VA PWR XFMR 50/60HZ | |
| 100µH VDSL Pulse Transformer 1.4:1 Surface Mount | |
| 100A 1:2500 Current Sense Transformer 50Hz ~ 60Hz 160Ohm Through Hole | |
| 10A Current Sense Transformer 20Hz ~ 1kHz 95Ohm Through Hole | |
| 115V INPUT 0.35VA PWR XFMR | |
| 115V INPUT 0.5VA PWR XFMR | |
| 115V INPUT 0.6VA PWR XFMR | |
| 115V INPUT 1.2VA PWR XFMR | |
| 115V INPUT 1.5VA PWR XFMR | |
| 115V INPUT 1VA PWR XFMR | |
| 15µH Pulse Transformer 1:1 Surface Mount | |
| 150A 1:2500 Current Sense Transformer 50Hz ~ 60Hz 135Ohm Through Hole | |
| 16mH VDSL Pulse Transformer 1.4:1 Surface Mount | |
| 2.3VA PWR XFMR 50/60HZ | |
| 2.4VA PWR XFMR 50/60HZ | |
| 2.8VA PWR XFMR 50/60HZ | |
| 20µH Pulse Transformer 1:1:1 Surface Mount | |
| 20A Current Sense Transformer 20Hz ~ 1kHz 24Ohm Through Hole | |
| 230V INPUT 0.35VA PWR XFMR | |
| 230V INPUT 0.5VA PWR XFMR | |
| 230V INPUT 0.6VA PWR XFMR | |
| 230V INPUT 1.2VA PWR XFMR | |
| 230V INPUT 1.5VA PWR XFMR | |
| 230V INPUT 1VA PWR XFMR | |
| 28µH Pulse Transformer 1:1:1 Surface Mount | |
| 2VA PWR XFMR 50/60HZ | |
| 5µH Pulse Transformer 1:1:1 Surface Mount | |
| 50A 1:2500 Current Sense Transformer 50Hz ~ 60Hz 157Ohm Through Hole | |
| 7µH Pulse Transformer 1:1 Surface Mount | |
| 7µH Pulse Transformer 1:1:2 Surface Mount | |
| 7.5µH Pulse Transformer 1:1 Surface Mount | |
| 75A 1:2500 Current Sense Transformer 50Hz ~ 60Hz 218Ohm Through Hole | |
| 8µH Pulse Transformer 1:1:1 Surface Mount | |
| ADSL, VDSL Pulse Transformer Through Hole | |
| BALUN 1.4GHZ ~ 1.6GHZ | |
| BALUN 1.7GHZ ~ 2.2GHZ | |
| BALUN 12.7GHZ ~ 15.4GHZ | |
| BALUN 17.7GHZ ~ 23.6GHZ | |
| BALUN 1MHZ ~ 100MHZ | |
| BALUN 2.1GHZ ~ 3GHZ 50 / 50OHM | |
| BALUN 2.2GHZ ~ 3.9GHZ 50 / 50OHM | |
| BALUN 2.3GHZ ~ 2.69GHZ 1:2 | |
| BALUN 2.3GHZ ~ 2.6GHZ | |
| BALUN 2.3GHZ ~ 2.7GHZ | |
| BALUN 2.4GHZ ~ 2.5GHZ 50 / 75OHM | |
| BALUN 2.4GHZ ~ 2.5GHZ | |
| BALUN 2.4GHZ ~ 2.6GHZ 1:2 | |
| BALUN 2GHZ ~ 4GHZ 50 / 100OHM | |
| BALUN 3.15GHZ ~ 4.15GHZ 2:1 | |
| BALUN 3.3GHZ ~ 4GHZ 2:1 | |
| BALUN 3.4GHZ ~ 3.8GHZ | |
| BALUN 4.8GHZ ~ 5.9GHZ | |
| BALUN 431MHZ ~ 436MHZ 50 / 50OHM | |
| BALUN 470MHZ ~ 510MHZ | |
| BALUN 5.9GHZ ~ 11.7GHZ | |
| BALUN 50 / 50OHM | |
| BALUN 50MHZ ~ 1.2GHZ | |
| BALUN 800MHZ ~ 1GHZ 50 / 150OHM | |
| BALUN 860MHZ ~ 930MHZ | |
| BALUN 862MHZ ~ 928MHZ | |
| BALUN 900MHZ ~ 2.2GHZ | |
| Flyback Converters For For DC/DC Converters SMPS Transformer 2500Vrms Isolation 120kHz Surface Mount | |
| Flyback Converters For For DC/DC Converters SMPS Transformer 2500Vrms Isolation 400kHz Surface Mount | |
| Flyback Converters For SMPS Transformer Isolation Surface Mount | |
| Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 500VAC Isolation 250kHz Surface Mount | |
| Interface, MIL-STD-1553 Pulse Transformer 1CT:2.5CT, 1CT:1.79CT Through Hole | |
| Pulse Transformer Surface Mount | |
| PWR XFMR 0.35VA TH | |
| PWR XFMR 0.6VA TH | |
| PWR XFMR 1VA TH | |
| PWR XFMR 2.3VA TH | |
| PWR XFMR LAMINATED 0.08VA TH | |
| PWR XFMR LAMINATED 0.35VA TH | |
| PWR XFMR LAMINATED 0.5VA TH | |
| PWR XFMR LAMINATED 1.2VA TH | |
| PWR XFMR LAMINATED 1.5VA TH | |
| PWR XFMR LAMINATED 10VA TH | |
| PWR XFMR LAMINATED 1VA TH | |
| PWR XFMR LAMINATED 2.3VA TH | |
| PWR XFMR LAMINATED 2.5VA TH | |
| PWR XFMR LAMINATED 2.8VA TH | |
| PWR XFMR LAMINATED 20VA TH | |
| PWR XFMR LAMINATED 2VA TH | |
| PWR XFMR LAMINATED 30VA TH | |
| PWR XFMR LAMINATED 4VA TH | |
| PWR XFMR LAMINATED 50VA TH | |
| PWR XFMR LAMINATED 5VA TH | |
| PWR XFMR LAMINATED 6VA TH | |
| RF Balun 1.2GHz ~ 2.2GHz 50 / 200Ohm 0805 (2012 Metric) | |
| RF Balun 1.4GHz ~ 1.6GHz 50 / 100Ohm 0404 (1010 Metric) | |
| RF Balun 1.6GHz ~ 3.1GHz 50 / 100Ohm 0805 (2012 Metric) | |
| RF Balun 1.7GHz ~ 2.2GHz 50 / 100Ohm 0805 (2012 Metric) | |
| RF Balun 1.7GHz ~ 2.2GHz 50 / 200Ohm 0805 (2012 Metric) | |
| RF Balun 1.7GHz ~ 2.2GHz 50 / 50Ohm 0404 (1010 Metric) | |
| RF Balun 12.7GHz ~ 15.4GHz 50 / 100Ohm 0404 (1010 Metric) | |
| RF Balun 17.7GHz ~ 23.6GHz 50 / 100Ohm 0404 (1010 Metric) | |
| RF Balun 1GHz ~ 1.5GHz 75 / 75Ohm 0806 (2016 Metric) | |
| RF Balun 2.15GHz ~ 2.55GHz 1:2 0805 (2012 Metric), 8 PC Pad | |
| RF Balun 2.1GHz ~ 3GHz 50 / 50Ohm 0805 (2012 Metric) | |
| RF Balun 2.2GHz ~ 3.9GHz 50 / 50Ohm 0404 (1010 Metric) | |
| RF Balun 2.3GHz ~ 2.6GHz 0404 (1010 Metric) | |
| RF Balun 2.3GHz ~ 2.6GHz 50 / -Ohm 0404 (1010 Metric) | |
| RF Balun 2.3GHz ~ 2.7GHz 50 / 100Ohm 0404 (1010 Metric) | |
| RF Balun 2.4GHz ~ 2.525GHz 50 / -Ohm 0404 (1010 Metric) | |
| RF Balun 2.4GHz ~ 2.54GHz 5-XFBGA, FCBGA | |
| RF Balun 2.4GHz ~ 2.54GHz 50 / -Ohm 5-UFBGA, CSPBGA | |
| RF Balun 2.4GHz ~ 2.54GHz 50 / -Ohm 5-WFBGA, FCBGA | |
| RF Balun 2.4GHz ~ 2.54GHz 50 / -Ohm 6-XFLGA | |
| RF Balun 2.4GHz ~ 2.5GHz 1:2 4-SMD, No Lead | |
| RF Balun 2.4GHz ~ 2.5GHz 1:4 0805 (2012 Metric), 6 PC Pad | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0404 (1010 Metric) | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 4-UFBGA, FCBGA | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 5-UFBGA, FCBGA | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 0404 (1010 Metric) | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 0603 (1608 Metric) | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 0805 (2012 Metric) | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 200Ohm 0404 (1010 Metric) | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 200Ohm 0805 (2012 Metric) | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0404 (1010 Metric) | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 4-UFBGA, CSPBGA | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 4-UFBGA, WLCSP | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 4-WFBGA, FCBGA | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 4-XFBGA, FCBGA | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 5-UFBGA, CSPBGA | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 5-UFBGA, FCBGA | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 6-SMD, No Lead | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 8-SMD, No Lead | |
| RF Balun 2.4GHz ~ 2.5GHz 50 / 75Ohm 0404 (1010 Metric) | |
| RF Balun 2.4GHz ~ 2.5GHz 50Ohm 0805 (2012 Metric), 8 PC Pad | |
| RF Balun 2.875GHz ~ 3.675GHz 1:2 0805 (2012 Metric), 8 PC Pad | |
| RF Balun 2GHz ~ 4GHz 50 / 100Ohm 0805 (2012 Metric) | |
| RF Balun 3.15GHz ~ 3.85GHz 1:2 8-SMD, No Lead | |
| RF Balun 3.1GHz ~ 5GHz 50 / 100Ohm 0404 (1010 Metric) | |
| RF Balun 3.1GHz ~ 5GHz 50 / 100Ohm 0603 (1608 Metric) | |
| RF Balun 3.25GHz ~ 3.95GHz 1:2 8-SMD, No Lead | |
| RF Balun 3.49GHz ~ 4.19GHz 1:2 8-SMD, No Lead | |
| RF Balun 3.4GHz ~ 3.8GHz 50 / 200Ohm 6-SMD, No Lead | |
| RF Balun 3.6GHz ~ 4.4GHz 1:2 0805 (2012 Metric), 8 PC Pad | |
| RF Balun 3GHz ~ 8GHz 50 / 100Ohm 6-SMD, No Lead | |
| RF Balun 4.65GHz ~ 5.15GHz 2:1 8-SMD, No Lead | |
| RF Balun 4.8GHz ~ 5.9GHz 50 / 100Ohm 0404 (1010 Metric) | |
| RF Balun 4.8GHz ~ 5.9GHz 50 / 150Ohm 0404 (1010 Metric) | |
| RF Balun 4.8GHz ~ 5.9GHz 50 / 50Ohm 0404 (1010 Metric) | |
| RF Balun 4.9GHz ~ 5.875GHz 1:4 0805 (2012 Metric), 6 PC Pad | |
| RF Balun 4.9GHz ~ 5.95GHz 1:2 4-SMD, No Lead | |
| RF Balun 4.9GHz ~ 5.95GHz 50 / 100Ohm 0603 (1608 Metric) | |
| RF Balun 4.9GHz ~ 5.95GHz 50 / 50Ohm 4-SMD, No Lead | |
| RF Balun 400MHz ~ 1.8GHz 75 / 75Ohm 0805 (2012 Metric), 4 PC Pad | |
| RF Balun 433MHz 50 / -Ohm 6-WFBGA, FCBGA | |
| RF Balun 434MHz 50 / -Ohm 6-WFBGA, FCBGA | |
| RF Balun 45MHz ~ 870MHz 50 / 50Ohm 0805 (2012 Metric), 4 PC Pad | |
| RF Balun 45MHz ~ 870MHz 75 / 75Ohm 0805 (2012 Metric), 4 PC Pad | |
| RF Balun 5.9GHz ~ 11.7GHz 50 / 100Ohm 0404 (1010 Metric) | |
| RF Balun 50 / 50Ohm 4-SMD, No Lead | |
| RF Balun 50MHz ~ 1.2GHz 75 / 75Ohm 0805 (2012 Metric), 4 PC Pad | |
| RF Balun 5GHz ~ 5.7GHz 1:2 8-SMD, No Lead | |
| RF Balun 5MHz ~ 200MHz 1:4 5-SMD Module | |
| RF Balun 690MHz ~ 1.57GHz 2:1 8-SMD, No Lead | |
| RF Balun 70MHz ~ 1GHz 50 / 50Ohm 1608 (4121 Metric) | |
| RF Balun 779MHz ~ 928MHz 50 / 50Ohm 4-WFBGA, FCBGA | |
| RF Balun 779MHz ~ 956MHz 50 / -Ohm 6-UFBGA, FCBGA | |
| RF Balun 800MHz ~ 1GHz 50 / 100Ohm 0404 (1010 Metric) | |
| RF Balun 800MHz ~ 1GHz 50 / 100Ohm 0805 (2012 Metric) | |
| RF Balun 800MHz ~ 1GHz 50 / 150Ohm 0805 (2012 Metric) | |
| RF Balun 800MHz ~ 1GHz 50 / 200Ohm 0805 (2012 Metric) | |
| RF Balun 800MHz ~ 2.6GHz 50 / 200Ohm 0805 (2012 Metric) | |
| RF Balun 868MHz ~ 928MHz 50 / 50Ohm 6-UFBGA, FCBGA | |
| RF Balun 868MHz ~ 928MHz 50 / 50Ohm 8-UFBGA, CSPBGA | |
| RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric) | |
| RF Balun 950MHz ~ 2.15GHz 75 / 75Ohm 0805 (2012 Metric), 4 PC Pad | |
| TRANSFORMER 5UH 1:1:1 500V SMT | |
| XFMR PLC1:1 12UH FUNC INS | |
| XFMR PLC1:1:1 28UH REIN IN | |
| XFMR PLC1:1:1 5UH FUNC INS |
| << Prev | Next >> |