DigiKey Datasheets for Board Mount Transformers
Board mount transformers are transformers designed to be embedded in or mounted on computer boards.
Board Mount Transformers: Learn more
| Product Name | Notes |
|---|---|
| 10H TAPPED POT CORE INDUCTOR | |
| 12.4mH Pulse Transformer 1:200 Surface Mount | |
| 1:100 Current Sense Transformer Surface Mount | |
| 200MH TAPPED POT CORE INDUCTOR | |
| 20A CURRENT TRANSFORMER 1:2000 | |
| 2H TAPPED POT CORE INDUCTOR | |
| 2MW RATIO:1:1, 600:600CT AUDIO I | |
| 3.3mH Gate Drive Pulse Transformer 1:1:1 Surface Mount | |
| 350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount | |
| 350µH Pulse Transformer 1:1:1:1 Surface Mount | |
| 6 OHMS / 600 0HMS BIFILAR AUDIO | |
| 800O, RATIO 1: 1, 2MW, MIN AUDIO | |
| AUDIO OUTPUT TR RATIO 1+1:2 | |
| AUDIO PCB TR. ENCAP RATIO 1+1:6 | |
| AUDIO PCB TRAN ENCAP RATIO 6.3+6 | |
| AUDIO PCB TRAN. ENCAP. RATIO 1 | |
| AUDIO PCB TRAN. IN CAN .RATIO 1+ | |
| AUDIO PCB TRAN. IN CAN RATIO 1 | |
| AUDIO PCB TRAN. IN CAN RATIO 6.3 | |
| AUDIO TRAN. IN CAN .RATIO 1+1 :6 | |
| BALUN 1.2GHZ ~ 2.7GHZ | |
| BALUN 180MHZ ~ 1.9GHZ | |
| BALUN 2.3GHZ ~ 6GHZ | |
| BALUN 3GHZ ~ 6GHZ | |
| BALUN 400MHZ ~ 6GHZ | |
| BALUN 600MHZ ~ 2.3GHZ | |
| BALUN 600MHZ ~ 2.5GHZ | |
| BALUN 9.2GHZ ~ 16.15GHZ | |
| CURRENT SENSE TRANSFORMER | |
| CURRENT TRA INPUT 100MA - 2.5MA | |
| CURRENT TRA INPUT 10A | |
| EI30. 1.5VA. PRI 115+115V, SEC 1 | |
| EI30. 1.5VA. PRI 115+115V, SEC 2 | |
| EI30. 1.5VA. PRI 115+115V, SEC 6 | |
| EI30. 1.5VA. PRI 115+115V, SEC 9 | |
| ENCAPSULATED LOW IMPEDANCE AUDIO | |
| For SMPS Transformer Isolation Surface Mount | |
| GATE & SIGNAL X-COIL TRANSFORMER | |
| Interface, MIL-STD-1553 Pulse Transformer 1CT:1.79CT Through Hole | |
| LINE ISOLATING SMT, RATIO 1:1, | |
| LINE MATCHING 600 OHM 1:1 V.32 B | |
| MC SUT 1+1 : 20 | |
| MC SUT 1+1:20 | |
| MIL-STD-1553 Pulse Transformer 1CT:1.25CT Through Hole | |
| MIL-STD-1553 Pulse Transformer 1CT:1.79CT Through Hole | |
| PROAUDIO D.I. BOX 11.5 : 1 +1 | |
| PROAUDIO D.I. BOX 11.5 : 1 C.T. | |
| PROAUDIO LINE I.P. 2. : 1+1 PC | |
| PROAUDIO LINE I.P. 8. : 1+1 PC | |
| PROAUDIO LINE IP 2 : 1 + 1 10K | |
| PROAUDIO LINE IP 2+2 : 1 + 1 1 | |
| PROAUDIO LINE IP 4 : 1 + 1. 10 | |
| PROAUDIO LINE IP 8 : 1 + 1. 10 | |
| PROAUDIO LINE IP 8 : 1 + 1. 39 | |
| PROAUDIO MIC BRG 1 : 1 C.T. 15 | |
| PROAUDIO MIC BRIDGE 1 : 1 : 1 P | |
| PROAUDIO MIC I.P. 1 C.T. : 2+2 | |
| PROAUDIO MIC I.P. 1 C.T. : 3.5+ | |
| PROAUDIO MIC I.P. 1 C.T. : 4+4 | |
| PROAUDIO MIC I.P. 1 C.T. : 5+5 | |
| PROAUDIO MIC I.P. 2 C.T. : 1+1 | |
| PROAUDIO MIC IP 1 : 1 C.T. 150 | |
| PROAUDIO MIC IP 1 : 2+2 150R P | |
| PROAUDIO MIC IP 1 : 3.5+3.5 15 | |
| PROAUDIO MIC IP 1 : 4+4 150R P | |
| PROAUDIO MIC IP 1 : 5+5 150R P | |
| PULSE ENCAP TRANSFORMER RATIO 1 | |
| PULSE ENCAP TX DS RATIO 1:1 CLAS | |
| PULSE ENCAP. TRANSFORMER RATIO 1 | |
| PULSE ENCAP. TRANSFORMER RATIO 2 | |
| PULSE ENCAPSULATED TRANSFORMER R | |
| PULSE ENCAPSULATED TX DS RATIO 2 | |
| PULSE OPEN EP7 TRANSFORMER RATIO | |
| PULSE OPEN TRANSFORMER RATIO 1:1 | |
| PULSE OPEN TRANSFORMER RATIO 2:1 | |
| PWR XFMR LAMINATED 10VA TH | |
| PWR XFMR LAMINATED 2.5VA TH | |
| PWR XFMR LAMINATED 20VA TH | |
| PWR XFMR LAMINATED 30VA TH | |
| PWR XFMR LAMINATED 56VA TH | |
| PWR XFMR LAMINATED 5VA TH | |
| SMT GATE & SIGNAL TRANSFORMER | |
| TRANSFORMER |
| << Prev |