Berry Plastics Corporation - Engineered Materials Division Polyken Black Aerospace Tape - 48 mm Width x 23 m Length - 15 mil Thick - 108FR 48MM X 23M BLK 108FR 48MM X 23M BLK

Description
Polyken black aerospace tape comes in a 48 mm width, 23 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +200 F. Provides a tensile strength of 55 lb/in. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 15 mil thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: BMS5-133, Boeing BAC5034-4 Sec 5.1.a (1) (b), Douglas DMS 1971, Embraer MEP 06-048, FAA FAR 25.853 (a), Fokker FK05-121, Fokker FK05-197, Lockheed LAC C-24-1257, PSTC 101.
Description
Polyken black aerospace tape comes in a 48 mm width, 23 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +200 F. Provides a tensile strength of 55 lb/in. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 15 mil thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: BMS5-133, Boeing BAC5034-4 Sec 5.1.a (1) (b), Douglas DMS 1971, Embraer MEP 06-048, FAA FAR 25.853 (a), Fokker FK05-121, Fokker FK05-197, Lockheed LAC C-24-1257, PSTC 101.

Suppliers

Company
Product
Description
Supplier Links
Polyken Black Aerospace Tape - 48 mm Width x 23 m Length - 15 mil Thick - 108FR 48MM X 23M BLK - 108FR 48MM X 23M BLK - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Black Aerospace Tape - 48 mm Width x 23 m Length - 15 mil Thick - 108FR 48MM X 23M BLK
108FR 48MM X 23M BLK
Polyken Black Aerospace Tape - 48 mm Width x 23 m Length - 15 mil Thick - 108FR 48MM X 23M BLK 108FR 48MM X 23M BLK
Polyken black aerospace tape comes in a 48 mm width, 23 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +200 F. Provides a tensile strength of 55 lb/in. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 15 mil thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: BMS5-133, Boeing BAC5034-4 Sec 5.1.a (1) (b), Douglas DMS 1971, Embraer MEP 06-048, FAA FAR 25.853 (a), Fokker FK05-121, Fokker FK05-197, Lockheed LAC C-24-1257, PSTC 101.

Polyken black aerospace tape comes in a 48 mm width, 23 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +200 F. Provides a tensile strength of 55 lb/in. This product is a double-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 15 mil thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: BMS5-133, Boeing BAC5034-4 Sec 5.1.a (1) (b), Douglas DMS 1971, Embraer MEP 06-048, FAA FAR 25.853 (a), Fokker FK05-121, Fokker FK05-197, Lockheed LAC C-24-1257, PSTC 101.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 108FR 48MM X 23M BLK
Product Name Polyken Black Aerospace Tape - 48 mm Width x 23 m Length - 15 mil Thick - 108FR 48MM X 23M BLK
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Polyester High Temperature Masking Discs - POLY-DOT-6.000 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details