3M Scotch 13 black semi-conducting tape comes in a 1 in width, 15 ft length and uses a rubber adhesive. Can be used to a maximum temperature of +194 F. One of the unique features of this semi-conducting tape is the elongation capabilities. The 3M Scotch 13 semi-conducting tape can be stretched 800 % for breaking. Provides a tensile strength of 6 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This semi-conducting tape is electrically conductive. This product is a single-sided adhesive semi-conducting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This semi-conducting tape has a 30 mil thickness. This semi-conducting tape meets the following standards: RoHS 2002/95/EC.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 054007-95884 |
| Product Name | 3M Scotch 13 Black Semi-Conducting Tape - 1 in Width x 15 ft Length - 30 mil Thick - Electrically Conductive - 95884 |
| Type | Electrical |