3M 3M Temflex 1755 Black Insulating Tape - 3/4 in Width x 60 ft Length - 13 mil Thick - Electrically Insulating - 57173 1755-3/4x60FT

Description
3M Temflex 1755 black insulating tape comes in a 3/4 in width, 60 ft length, uses a rubber adhesive and is packaged 20 rolls per case. Can be used to a maximum temperature of +176 F. Provides a tensile strength of 48 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a double-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 13 mil thickness.
Description
3M Temflex 1755 black insulating tape comes in a 3/4 in width, 60 ft length, uses a rubber adhesive and is packaged 20 rolls per case. Can be used to a maximum temperature of +176 F. Provides a tensile strength of 48 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a double-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 13 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Temflex 1755 Black Insulating Tape - 3/4 in Width x 60 ft Length - 13 mil Thick - Electrically Insulating - 57173 - 051128-57173 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Temflex 1755 Black Insulating Tape - 3/4 in Width x 60 ft Length - 13 mil Thick - Electrically Insulating - 57173
051128-57173
3M Temflex 1755 Black Insulating Tape - 3/4 in Width x 60 ft Length - 13 mil Thick - Electrically Insulating - 57173 051128-57173
3M Temflex 1755 black insulating tape comes in a 3/4 in width, 60 ft length, uses a rubber adhesive and is packaged 20 rolls per case. Can be used to a maximum temperature of +176 F. Provides a tensile strength of 48 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a double-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 13 mil thickness.

3M Temflex 1755 black insulating tape comes in a 3/4 in width, 60 ft length, uses a rubber adhesive and is packaged 20 rolls per case. Can be used to a maximum temperature of +176 F. Provides a tensile strength of 48 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a double-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 13 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051128-57173
Product Name 3M Temflex 1755 Black Insulating Tape - 3/4 in Width x 60 ft Length - 13 mil Thick - Electrically Insulating - 57173
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Automotive Cable Fixation Tape - 50103 - Budnick Converting, Inc.
Specs
Type Cable; Adhesive
Backing Material Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
PTFE Tpae series - Unsinter PTFE 50 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details
ESD Tapes - 8772520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details