3M 3M Clear Insulating Tape - 1/4 in Width x 90 yd Length - 5 mil Thick - Electrically Insulating - 57639 44HT

Description
3M clear insulating tape comes in a 1/4 in width, 90 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +262 F. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. This insulating tape meets the following standards: UL Listed.
Description
3M clear insulating tape comes in a 1/4 in width, 90 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +262 F. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. This insulating tape meets the following standards: UL Listed.

Suppliers

Company
Product
Description
Supplier Links
3M Clear Insulating Tape - 1/4 in Width x 90 yd Length - 5 mil Thick - Electrically Insulating - 57639 - 051128-57639 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Clear Insulating Tape - 1/4 in Width x 90 yd Length - 5 mil Thick - Electrically Insulating - 57639
051128-57639
3M Clear Insulating Tape - 1/4 in Width x 90 yd Length - 5 mil Thick - Electrically Insulating - 57639 051128-57639
3M clear insulating tape comes in a 1/4 in width, 90 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +262 F. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. This insulating tape meets the following standards: UL Listed.

3M clear insulating tape comes in a 1/4 in width, 90 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +262 F. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. This insulating tape meets the following standards: UL Listed.

Buy Now
3M Clear Insulating Tape - 3/8 in Width x 90 yd Length - 5 mil Thick - Electrically Insulating - 57638 - 051128-57638 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Clear Insulating Tape - 3/8 in Width x 90 yd Length - 5 mil Thick - Electrically Insulating - 57638
051128-57638
3M Clear Insulating Tape - 3/8 in Width x 90 yd Length - 5 mil Thick - Electrically Insulating - 57638 051128-57638
3M clear insulating tape comes in a 3/8 in width, 90 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +262 F. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. This insulating tape meets the following standards: UL Listed.

3M clear insulating tape comes in a 3/8 in width, 90 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +262 F. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. This insulating tape meets the following standards: UL Listed.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes Cable and Electrical Tapes
Product Number 051128-57639 051128-57638
Product Name 3M Clear Insulating Tape - 1/4 in Width x 90 yd Length - 5 mil Thick - Electrically Insulating - 57639 3M Clear Insulating Tape - 3/8 in Width x 90 yd Length - 5 mil Thick - Electrically Insulating - 57638
Type Electrical Electrical
Unlock Full Specs
to access all available technical data