3M 3M White Insulating Tape - 3/4 in Width x 72 yd Length - 3.5 mil Thick - Electrically Insulating - 43345 1

Description
3M white insulating tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3.5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.
Description
3M white insulating tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3.5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M White Insulating Tape - 3/4 in Width x 72 yd Length - 3.5 mil Thick - Electrically Insulating - 43345 - 054007-43345 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Insulating Tape - 3/4 in Width x 72 yd Length - 3.5 mil Thick - Electrically Insulating - 43345
054007-43345
3M White Insulating Tape - 3/4 in Width x 72 yd Length - 3.5 mil Thick - Electrically Insulating - 43345 054007-43345
3M white insulating tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3.5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

3M white insulating tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3.5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

Buy Now
3M White Insulating Tape - 1 in Width x 72 yd Length - 3.5 mil Thick - Electrically Insulating - 43337 - 054007-43337 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Insulating Tape - 1 in Width x 72 yd Length - 3.5 mil Thick - Electrically Insulating - 43337
054007-43337
3M White Insulating Tape - 1 in Width x 72 yd Length - 3.5 mil Thick - Electrically Insulating - 43337 054007-43337
3M white insulating tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3.5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

3M white insulating tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3.5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

Buy Now
3M White Insulating Tape - 1/4 in Width x 72 yd Length - 3.5 mil Thick - Electrically Insulating - 43334 - 054007-43334 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Insulating Tape - 1/4 in Width x 72 yd Length - 3.5 mil Thick - Electrically Insulating - 43334
054007-43334
3M White Insulating Tape - 1/4 in Width x 72 yd Length - 3.5 mil Thick - Electrically Insulating - 43334 054007-43334
3M white insulating tape comes in a 1/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3.5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

3M white insulating tape comes in a 1/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3.5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

Buy Now
3M White Insulating Tape - 1/2 in Width x 72 yd Length - 3.5 mil Thick - Electrically Insulating - 43327 - 054007-43327 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Insulating Tape - 1/2 in Width x 72 yd Length - 3.5 mil Thick - Electrically Insulating - 43327
054007-43327
3M White Insulating Tape - 1/2 in Width x 72 yd Length - 3.5 mil Thick - Electrically Insulating - 43327 054007-43327
3M white insulating tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3.5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

3M white insulating tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3.5 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes
Product Number 054007-43345 054007-43337 054007-43334 054007-43327
Product Name 3M White Insulating Tape - 3/4 in Width x 72 yd Length - 3.5 mil Thick - Electrically Insulating - 43345 3M White Insulating Tape - 1 in Width x 72 yd Length - 3.5 mil Thick - Electrically Insulating - 43337 3M White Insulating Tape - 1/4 in Width x 72 yd Length - 3.5 mil Thick - Electrically Insulating - 43334 3M White Insulating Tape - 1/2 in Width x 72 yd Length - 3.5 mil Thick - Electrically Insulating - 43327
Type Electrical Electrical Electrical Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Electrical Tape - 823 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Backing Material Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Cover wrapping tape series - Foamed PP200 - Oak-Trees, Inc.
Specs
Features Electrically Conductive / Anti-Static
Backing Material Conductive PE; Plastic / Polymer
Width 0.1575 to 2.36 inches (4 to 60 mm)
View Details
ESD Tapes - 8772504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details