3M 3M Temflex General Use Grade Vinyl Electrical Tape 1700 - Black - 3/4" x 60 ft roll 1700-3/4x60ft

Description
3MTM TemflexTM Viny Electrical Tape 1700, 3/4" x 60 ft roll in black, 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It has excellent resistance to abrasion, moisture, alkalies, acid, copper corrosion and varying weather conditions. Tape 1700 is used for most wire and cable splices rated up to 600 volts, and is used for protective jacketing for high voltage cable splices and repairs. 3MTM Tape 1700. It is a polyvinyl chloride (PVC) tape that is flame-retardant and conformable. It is UL listed and CSA certified insulating tape. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 1700-3/4x60ft AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Temflex™ 1700 COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 60' FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 054007-69764
Description
3MTM TemflexTM Viny Electrical Tape 1700, 3/4" x 60 ft roll in black, 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It has excellent resistance to abrasion, moisture, alkalies, acid, copper corrosion and varying weather conditions. Tape 1700 is used for most wire and cable splices rated up to 600 volts, and is used for protective jacketing for high voltage cable splices and repairs. 3MTM Tape 1700. It is a polyvinyl chloride (PVC) tape that is flame-retardant and conformable. It is UL listed and CSA certified insulating tape. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 1700-3/4x60ft AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Temflex™ 1700 COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 60' FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 054007-69764

Suppliers

Company
Product
Description
Supplier Links
3M Temflex General Use Grade Vinyl Electrical Tape 1700 - Black - 3/4
Savage, MN, United States
3M Temflex General Use Grade Vinyl Electrical Tape 1700 - Black - 3/4" x 60 ft roll
MMMTAPE-1700-3/4-60
3M Temflex General Use Grade Vinyl Electrical Tape 1700 - Black - 3/4" x 60 ft roll MMMTAPE-1700-3/4-60
3MTM TemflexTM Viny Electrical Tape 1700, 3/4" x 60 ft roll in black, 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It has excellent resistance to abrasion, moisture, alkalies, acid, copper corrosion and varying weather conditions. Tape 1700 is used for most wire and cable splices rated up to 600 volts, and is used for protective jacketing for high voltage cable splices and repairs. 3MTM Tape 1700. It is a polyvinyl chloride (PVC) tape that is flame-retardant and conformable. It is UL listed and CSA certified insulating tape. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 1700-3/4x60ft AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Temflex™ 1700 COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 60' FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 054007-69764

3MTM TemflexTM Viny Electrical Tape 1700, 3/4" x 60 ft roll in black, 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It has excellent resistance to abrasion, moisture, alkalies, acid, copper corrosion and varying weather conditions. Tape 1700 is used for most wire and cable splices rated up to 600 volts, and is used for protective jacketing for high voltage cable splices and repairs. 3MTM Tape 1700. It is a polyvinyl chloride (PVC) tape that is flame-retardant and conformable. It is UL listed and CSA certified insulating tape.


MANUFACTURER : 3M MANUFACTURER PART NUMBER : 1700-3/4x60ft AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Temflex™ 1700 COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 60' FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 054007-69764

Supplier's Site
3M Temflex 1700 Black Insulating Tape - 3/4 in Width x 60 ft Length - 7 mil Thick - Electrically Insulating - 69764 - 054007-69764 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Temflex 1700 Black Insulating Tape - 3/4 in Width x 60 ft Length - 7 mil Thick - Electrically Insulating - 69764
054007-69764
3M Temflex 1700 Black Insulating Tape - 3/4 in Width x 60 ft Length - 7 mil Thick - Electrically Insulating - 69764 054007-69764
3M Temflex 1700 black insulating tape comes in a 3/4 in width, 60 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Temflex 1700 insulating tape can be stretched 200 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: ASTM D 2301 Type 1, CSA 2.22, UL 510.

3M Temflex 1700 black insulating tape comes in a 3/4 in width, 60 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Temflex 1700 insulating tape can be stretched 200 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: ASTM D 2301 Type 1, CSA 2.22, UL 510.

Buy Now

Technical Specifications

  Lapp Tannehill R. S. Hughes Company, Inc.
Product Category Adhesive Tapes Cable and Electrical Tapes
Product Number MMMTAPE-1700-3/4-60 054007-69764
Product Name 3M Temflex General Use Grade Vinyl Electrical Tape 1700 - Black - 3/4" x 60 ft roll 3M Temflex 1700 Black Insulating Tape - 3/4 in Width x 60 ft Length - 7 mil Thick - Electrically Insulating - 69764
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape Electrical
Color Black Black
Backing Plastic / Polymer; Polyvinyl Chloride
Width 0.7500 inches (19.05 mm) 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Powder Peel Blue Discs - PB01875 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details