Berry Plastics Corporation - Engineered Materials Division Polyken Black Insulating Tape - 3 in Width x 60 yd Length - 11 mil Thick - Electrically Insulating - 281 3 X 60YD 281 3 X 60YD

Description
Polyken black insulating tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 27 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 32 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 11 mil thickness.
Description
Polyken black insulating tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 27 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 32 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 11 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
Polyken Black Insulating Tape - 3 in Width x 60 yd Length - 11 mil Thick - Electrically Insulating - 281 3 X 60YD - 281 3 X 60YD - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Black Insulating Tape - 3 in Width x 60 yd Length - 11 mil Thick - Electrically Insulating - 281 3 X 60YD
281 3 X 60YD
Polyken Black Insulating Tape - 3 in Width x 60 yd Length - 11 mil Thick - Electrically Insulating - 281 3 X 60YD 281 3 X 60YD
Polyken black insulating tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 27 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 32 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 11 mil thickness.

Polyken black insulating tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 27 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 32 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 11 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 281 3 X 60YD
Product Name Polyken Black Insulating Tape - 3 in Width x 60 yd Length - 11 mil Thick - Electrically Insulating - 281 3 X 60YD
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Vinyl Electrical Tape - 33+ - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Backing Material Polyvinyl Chloride; Plastic / Polymer
Adhesive PVC - Polyvinylchloride
View Details
PTFE Tpae series - e-PTFE 20 0.7 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 7.87E-4 inches (0.0200 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details