Berry Plastics Corporation - Engineered Materials Division Polyken White Aerospace Tape - 2 in Width x 36 yd Length - 8 mil Thick - 297 2 X 36YD 297 2 X 36YD

Description
Polyken white aerospace tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +250 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 8 mil thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: FAR 25.853 (a), FAR 25.855 (d), PSTC 101.
Description
Polyken white aerospace tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +250 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 8 mil thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: FAR 25.853 (a), FAR 25.855 (d), PSTC 101.

Suppliers

Company
Product
Description
Supplier Links
Polyken White Aerospace Tape - 2 in Width x 36 yd Length - 8 mil Thick - 297 2 X 36YD - 297 2 X 36YD - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken White Aerospace Tape - 2 in Width x 36 yd Length - 8 mil Thick - 297 2 X 36YD
297 2 X 36YD
Polyken White Aerospace Tape - 2 in Width x 36 yd Length - 8 mil Thick - 297 2 X 36YD 297 2 X 36YD
Polyken white aerospace tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +250 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 8 mil thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: FAR 25.853 (a), FAR 25.855 (d), PSTC 101.

Polyken white aerospace tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +250 F. Provides a tensile strength of 150 lb/in. This product is a single-sided adhesive aerospace tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 8 mil thickness. In addition to the other properties this product is flame retardant. This aerospace tape meets the following standards: FAR 25.853 (a), FAR 25.855 (d), PSTC 101.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 297 2 X 36YD
Product Name Polyken White Aerospace Tape - 2 in Width x 36 yd Length - 8 mil Thick - 297 2 X 36YD
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details