3M 3M White Insulating Tape - 1/4 in Width x 72 yd Length - 8 mil Thick - Electrically Insulating - 56195 28

Description
3M white insulating tape comes in a 1/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8 mil thickness.
Description
3M white insulating tape comes in a 1/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M White Insulating Tape - 1/4 in Width x 72 yd Length - 8 mil Thick - Electrically Insulating - 56195 - 051138-56195 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Insulating Tape - 1/4 in Width x 72 yd Length - 8 mil Thick - Electrically Insulating - 56195
051138-56195
3M White Insulating Tape - 1/4 in Width x 72 yd Length - 8 mil Thick - Electrically Insulating - 56195 051138-56195
3M white insulating tape comes in a 1/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8 mil thickness.

3M white insulating tape comes in a 1/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8 mil thickness.

Buy Now
3M White Insulating Tape - 3/4 in Width x 72 yd Length - 8 mil Thick - Electrically Insulating - 56203 - 051138-56203 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Insulating Tape - 3/4 in Width x 72 yd Length - 8 mil Thick - Electrically Insulating - 56203
051138-56203
3M White Insulating Tape - 3/4 in Width x 72 yd Length - 8 mil Thick - Electrically Insulating - 56203 051138-56203
3M white insulating tape comes in a 3/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8 mil thickness.

3M white insulating tape comes in a 3/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8 mil thickness.

Buy Now
3M White Insulating Tape - 1 in Width x 72 yd Length - 8 mil Thick - Electrically Insulating - 56206 - 051138-56206 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Insulating Tape - 1 in Width x 72 yd Length - 8 mil Thick - Electrically Insulating - 56206
051138-56206
3M White Insulating Tape - 1 in Width x 72 yd Length - 8 mil Thick - Electrically Insulating - 56206 051138-56206
3M white insulating tape comes in a 1 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8 mil thickness.

3M white insulating tape comes in a 1 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8 mil thickness.

Buy Now
3M White Insulating Tape - 1/2 in Width x 72 yd Length - 8 mil Thick - Electrically Insulating - 56199 - 051138-56199 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Insulating Tape - 1/2 in Width x 72 yd Length - 8 mil Thick - Electrically Insulating - 56199
051138-56199
3M White Insulating Tape - 1/2 in Width x 72 yd Length - 8 mil Thick - Electrically Insulating - 56199 051138-56199
3M white insulating tape comes in a 1/2 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8 mil thickness.

3M white insulating tape comes in a 1/2 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8 mil thickness.

Buy Now
3M White Insulating Tape - 3/8 in Width x 72 yd Length - 8 mil Thick - Electrically Insulating - 56197 - 051138-56197 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Insulating Tape - 3/8 in Width x 72 yd Length - 8 mil Thick - Electrically Insulating - 56197
051138-56197
3M White Insulating Tape - 3/8 in Width x 72 yd Length - 8 mil Thick - Electrically Insulating - 56197 051138-56197
3M white insulating tape comes in a 3/8 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8 mil thickness.

3M white insulating tape comes in a 3/8 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes
Product Number 051138-56195 051138-56203 051138-56206 051138-56199 051138-56197
Product Name 3M White Insulating Tape - 1/4 in Width x 72 yd Length - 8 mil Thick - Electrically Insulating - 56195 3M White Insulating Tape - 3/4 in Width x 72 yd Length - 8 mil Thick - Electrically Insulating - 56203 3M White Insulating Tape - 1 in Width x 72 yd Length - 8 mil Thick - Electrically Insulating - 56206 3M White Insulating Tape - 1/2 in Width x 72 yd Length - 8 mil Thick - Electrically Insulating - 56199 3M White Insulating Tape - 3/8 in Width x 72 yd Length - 8 mil Thick - Electrically Insulating - 56197
Type Electrical Electrical Electrical Electrical Electrical
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 0.7087 inches (18 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
View Details