3M Tape 1755-1-1/2X82-1/2FT

Description
Tape Adhesive X
Request a Quote Datasheet
Description
Tape Adhesive X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M158592-ND - DigiKey
Thief River Falls, MN, United States
Tape Adhesive X

Tape Adhesive X

Buy Now Datasheet
Friction Tape 1 1/2 X 82 1/2 Rohs Compliant 3M - 88F6304 - Newark, An Avnet Company
Chicago, IL, United States
Friction Tape 1 1/2 X 82 1/2 Rohs Compliant 3M
88F6304
Friction Tape 1 1/2 X 82 1/2 Rohs Compliant 3M 88F6304
Friction Tape 1 1/2" x 82 1/2 RoHS Compliant: Yes

Friction Tape 1 1/2" x 82 1/2 RoHS Compliant: Yes

Supplier's Site
3M Temflex 1755 Black Insulating Tape - 1 1/2 in Width x 82 1/2 ft Length - 13 mil Thick - Electrically Insulating - 50217 - 054007-50217 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Temflex 1755 Black Insulating Tape - 1 1/2 in Width x 82 1/2 ft Length - 13 mil Thick - Electrically Insulating - 50217
054007-50217
3M Temflex 1755 Black Insulating Tape - 1 1/2 in Width x 82 1/2 ft Length - 13 mil Thick - Electrically Insulating - 50217 054007-50217
3M Temflex 1755 black insulating tape comes in a 1 1/2 in width, 82 1/2 ft length, uses a rubber adhesive and is packaged 30 rolls per case. Can be used to a maximum temperature of +176 F. Provides a tensile strength of 48 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a double-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 13 mil thickness.

3M Temflex 1755 black insulating tape comes in a 1 1/2 in width, 82 1/2 ft length, uses a rubber adhesive and is packaged 30 rolls per case. Can be used to a maximum temperature of +176 F. Provides a tensile strength of 48 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a double-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 13 mil thickness.

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Tapes Industrial Tapes Cable and Electrical Tapes
Product Number 3M158592-ND 88F6304 054007-50217
Product Name Tape Friction Tape 1 1/2 X 82 1/2 Rohs Compliant 3M 3M Temflex 1755 Black Insulating Tape - 1 1/2 in Width x 82 1/2 ft Length - 13 mil Thick - Electrically Insulating - 50217
Color Black Black
Adhesive Rubber Rubber; Rubber
Carrier / Backing Cloth / Fabric
Temperature Resistance -10 to 80 C (14 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 218631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Red
Width 0.3150 inches (8 mm)
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details