2.6 Mil EMI Tin-Plated Copper Foil Shielding Tape, 1inchx18yd
3M 1183 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -40 F to +130 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 2.6 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 303, RoHS 2011/65/EC, UL 510.
3M 1183 copper tape comes in a 1/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -40 F to +130 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 2.6 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 303, RoHS 2011/65/EC, UL 510.
3M 1183 copper tape comes in a 3/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +130 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 2.6 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 303, RoHS 2011/65/EC, UL 510.
3M 1183 copper tape comes in a 3/8 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +130 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 2.6 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 303, RoHS 2011/65/EC, UL 510.
3M 1183 copper tape comes in a 1/2 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -40 F to +130 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 2.6 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 303, RoHS 2011/65/EC, UL 510.
TAPE, COPPER FOIL, 54FT X 0.748"; Tape Type:EMI/RFI Shielding; Tape Width - Imperial:0.748"; Tape Width - Metric:19mm; Product Range:1183 Series; Body Material:Tin-Plated Copper Foil; Gasket Material:Tin Plated Copper Foil RoHS Compliant: Yes
| Allied Electronics, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Industrial Tapes | Industrial Tapes | Industrial Tapes | Industrial Tapes | Industrial Tapes | Industrial Tapes | Industrial Tapes |
| Product Number | 70112975 | 051138-49873 | 051138-49869 | 051138-49871 | 051138-49302 | 051138-50516 | 09R2405 |
| Product Name | 2.6 Mil EMI Tin-Plated Copper Foil Shielding Tape, 1inchx18yd | 3M 1183 Copper Tape - 1 in Width x 18 yd Length - 2.6 mil Total Thickness - 49873 | 3M 1183 Copper Tape - 1/4 in Width x 18 yd Length - 2.6 mil Total Thickness - 49869 | 3M 1183 Copper Tape - 3/4 in Width x 18 yd Length - 2.6 mil Total Thickness - 49871 | 3M 1183 Copper Tape - 3/8 in Width x 18 yd Length - 2.6 mil Total Thickness - 49302 | 3M 1183 Copper Tape - 1/2 in Width x 18 yd Length - 2.6 mil Total Thickness - 50516 | Tape, Copper Foil, 54Ft X 0.748; Tape Type 3M |
| Features | EMI / RFI Shielding |