3M 1339 clear insulating tape comes in a 3/8 in width, 60 yd length, uses an acrylic adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 6.5 mil thickness. This insulating tape meets the following standards: UL Recognized Class B.
3M 1339 clear insulating tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 6.5 mil thickness. This insulating tape meets the following standards: UL Recognized Class B.
3M 1339 clear insulating tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 6.5 mil thickness. This insulating tape meets the following standards: UL Recognized Class B.
3M 1339 clear insulating tape comes in a 1/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 6.5 mil thickness. This insulating tape meets the following standards: UL Recognized Class B.
3M 1339 clear insulating tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +266 F. Provides a tensile strength of 275 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 6.5 mil thickness. This insulating tape meets the following standards: UL Recognized Class B.
| R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | |
|---|---|---|---|---|---|
| Product Category | Cable and Electrical Tapes | Cable and Electrical Tapes | Cable and Electrical Tapes | Cable and Electrical Tapes | Cable and Electrical Tapes |
| Product Number | 051138-40302 | 054007-08187 | 054007-08186 | 051128-55881 | 054007-08207 |
| Product Name | 3M 1339 Clear Insulating Tape - 3/8 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 40302 | 3M 1339 Clear Insulating Tape - 3/4 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 08187 | 3M 1339 Clear Insulating Tape - 1/2 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 08186 | 3M 1339 Clear Insulating Tape - 1/4 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 55881 | 3M 1339 Clear Insulating Tape - 1 in Width x 60 yd Length - 6.5 mil Thick - Electrically Insulating - 08207 |
| Type | Electrical | Electrical | Electrical | Electrical | Electrical |