3M Tape 1267

Description
Tape Adhesive X
Request a Quote Datasheet
Description
Tape Adhesive X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M1267-ND - DigiKey
Thief River Falls, MN, United States
Tape Adhesive X

Tape Adhesive X

Buy Now Datasheet
3M 1267 Aluminum Tape - 1/4 in Width x 18 yd Length - 5 mil Total Thickness - 49843 - 051138-49843 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1267 Aluminum Tape - 1/4 in Width x 18 yd Length - 5 mil Total Thickness - 49843
051138-49843
3M 1267 Aluminum Tape - 1/4 in Width x 18 yd Length - 5 mil Total Thickness - 49843 051138-49843
3M 1267 aluminum tape comes in a 1/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 5 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, UL 510.

3M 1267 aluminum tape comes in a 1/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 5 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, UL 510.

Buy Now
3M 1267 Aluminum Tape - 3/4 in Width x 18 yd Length - 5 mil Total Thickness - 49844 - 051138-49844 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1267 Aluminum Tape - 3/4 in Width x 18 yd Length - 5 mil Total Thickness - 49844
051138-49844
3M 1267 Aluminum Tape - 3/4 in Width x 18 yd Length - 5 mil Total Thickness - 49844 051138-49844
3M 1267 aluminum tape comes in a 3/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 5 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, UL 510.

3M 1267 aluminum tape comes in a 3/4 in width, 18 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 5 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, UL 510.

Buy Now
3M 1267 Aluminum Tape - 1 in Width x 18 yd Length - 5 mil Total Thickness - 49297 - 051138-49297 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1267 Aluminum Tape - 1 in Width x 18 yd Length - 5 mil Total Thickness - 49297
051138-49297
3M 1267 Aluminum Tape - 1 in Width x 18 yd Length - 5 mil Total Thickness - 49297 051138-49297
3M 1267 aluminum tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 5 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, UL 510.

3M 1267 aluminum tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 5 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, UL 510.

Buy Now
3M 1267 Aluminum Tape - 1/2 in Width x 18 yd Length - 5 mil Total Thickness - 49567 - 051138-49567 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1267 Aluminum Tape - 1/2 in Width x 18 yd Length - 5 mil Total Thickness - 49567
051138-49567
3M 1267 Aluminum Tape - 1/2 in Width x 18 yd Length - 5 mil Total Thickness - 49567 051138-49567
3M 1267 aluminum tape comes in a 1/2 in width, 18 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 5 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, UL 510.

3M 1267 aluminum tape comes in a 1/2 in width, 18 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 5 mil total thickness. In addition to the other properties this product is flame retardant. This aluminum tape meets the following standards: MIL-STD-202, UL 510.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes
Product Number 3M1267-ND 051138-49843 051138-49844 051138-49297 051138-49567
Product Name Tape 3M 1267 Aluminum Tape - 1/4 in Width x 18 yd Length - 5 mil Total Thickness - 49843 3M 1267 Aluminum Tape - 3/4 in Width x 18 yd Length - 5 mil Total Thickness - 49844 3M 1267 Aluminum Tape - 1 in Width x 18 yd Length - 5 mil Total Thickness - 49297 3M 1267 Aluminum Tape - 1/2 in Width x 18 yd Length - 5 mil Total Thickness - 49567
Features EMI / RFI Shielding
Color Silver
Adhesive Acrylic Acrylic; Acrylic Acrylic; Acrylic Acrylic; Acrylic Acrylic; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details