3M 3M Temflex 1755 Black Insulating Tape - 2 in Width x 60 ft Length - 13 mil Thick - Electrically Insulating - 57267 1755-2x60FT

Description
3M Temflex 1755 black insulating tape comes in a 2 in width, 60 ft length, uses a rubber adhesive and is packaged 30 rolls per case. Can be used to a maximum temperature of +176 F. Provides a tensile strength of 48 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a double-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 13 mil thickness.
Description
3M Temflex 1755 black insulating tape comes in a 2 in width, 60 ft length, uses a rubber adhesive and is packaged 30 rolls per case. Can be used to a maximum temperature of +176 F. Provides a tensile strength of 48 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a double-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 13 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Temflex 1755 Black Insulating Tape - 2 in Width x 60 ft Length - 13 mil Thick - Electrically Insulating - 57267 - 051128-57267 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Temflex 1755 Black Insulating Tape - 2 in Width x 60 ft Length - 13 mil Thick - Electrically Insulating - 57267
051128-57267
3M Temflex 1755 Black Insulating Tape - 2 in Width x 60 ft Length - 13 mil Thick - Electrically Insulating - 57267 051128-57267
3M Temflex 1755 black insulating tape comes in a 2 in width, 60 ft length, uses a rubber adhesive and is packaged 30 rolls per case. Can be used to a maximum temperature of +176 F. Provides a tensile strength of 48 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a double-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 13 mil thickness.

3M Temflex 1755 black insulating tape comes in a 2 in width, 60 ft length, uses a rubber adhesive and is packaged 30 rolls per case. Can be used to a maximum temperature of +176 F. Provides a tensile strength of 48 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a double-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 13 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051128-57267
Product Name 3M Temflex 1755 Black Insulating Tape - 2 in Width x 60 ft Length - 13 mil Thick - Electrically Insulating - 57267
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
PTFE Tpae series - e-PTFE 50 0.5 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
Electrical Tapes - 1347320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color White
Backing Material Polyvinyl Chloride; Pvc; Plastic / Polymer
View Details