3M 3M 3979 Silver Duct Tape - 1.88 in Width x 60 yd Length - 8.0 mil Thick - 64070 051115-64070

Description
3M 3979 silver duct tape comes in a 1.88 in width, 60 yd length and uses a rubber adhesive. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 8.0 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered contractor grade. In addition to the other properties this product is moisture-resistant.
Description
3M 3979 silver duct tape comes in a 1.88 in width, 60 yd length and uses a rubber adhesive. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 8.0 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered contractor grade. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 3979 Silver Duct Tape - 1.88 in Width x 60 yd Length - 8.0 mil Thick - 64070 - 051115-64070 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 3979 Silver Duct Tape - 1.88 in Width x 60 yd Length - 8.0 mil Thick - 64070
051115-64070
3M 3979 Silver Duct Tape - 1.88 in Width x 60 yd Length - 8.0 mil Thick - 64070 051115-64070
3M 3979 silver duct tape comes in a 1.88 in width, 60 yd length and uses a rubber adhesive. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 8.0 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered contractor grade. In addition to the other properties this product is moisture-resistant.

3M 3979 silver duct tape comes in a 1.88 in width, 60 yd length and uses a rubber adhesive. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 32 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 8.0 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered contractor grade. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-64070
Product Name 3M 3979 Silver Duct Tape - 1.88 in Width x 60 yd Length - 8.0 mil Thick - 64070
Color Silver
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details
PTFE Tpae series - Unsinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details