3M 3M 1181 Copper Tape - 3/8 in Width x 18 yd Length - 2.6 mil Total Thickness - 49082 1181

Description
3M 1181 copper tape comes in a 3/8 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 2.6 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.
Description
3M 1181 copper tape comes in a 3/8 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 2.6 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M 1181 Copper Tape - 3/8 in Width x 18 yd Length - 2.6 mil Total Thickness - 49082 - 051138-49082 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1181 Copper Tape - 3/8 in Width x 18 yd Length - 2.6 mil Total Thickness - 49082
051138-49082
3M 1181 Copper Tape - 3/8 in Width x 18 yd Length - 2.6 mil Total Thickness - 49082 051138-49082
3M 1181 copper tape comes in a 3/8 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 2.6 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

3M 1181 copper tape comes in a 3/8 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 2.6 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

Buy Now
3M 1181 Copper Tape - 1 in Width x 18 yd Length - 2.6 mil Total Thickness - 27468 - 054007-27468 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1181 Copper Tape - 1 in Width x 18 yd Length - 2.6 mil Total Thickness - 27468
054007-27468
3M 1181 Copper Tape - 1 in Width x 18 yd Length - 2.6 mil Total Thickness - 27468 054007-27468
3M 1181 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 2.6 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

3M 1181 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 2.6 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

Buy Now
3M 1181 Copper Tape - 3/4 in Width x 18 yd Length - 2.6 mil Total Thickness - 27469 - 054007-27469 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1181 Copper Tape - 3/4 in Width x 18 yd Length - 2.6 mil Total Thickness - 27469
054007-27469
3M 1181 Copper Tape - 3/4 in Width x 18 yd Length - 2.6 mil Total Thickness - 27469 054007-27469
3M 1181 copper tape comes in a 3/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 12 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 2.6 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

3M 1181 copper tape comes in a 3/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 12 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 2.6 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

Buy Now
3M 1181 Copper Tape - 1/2 in Width x 18 yd Length - 2.6 mil Total Thickness - 27551 - 054007-27551 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1181 Copper Tape - 1/2 in Width x 18 yd Length - 2.6 mil Total Thickness - 27551
054007-27551
3M 1181 Copper Tape - 1/2 in Width x 18 yd Length - 2.6 mil Total Thickness - 27551 054007-27551
3M 1181 copper tape comes in a 1/2 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 18 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 2.6 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

3M 1181 copper tape comes in a 1/2 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 18 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 2.6 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

Buy Now
3M 1181 Copper Tape - 1/4 in Width x 18 yd Length - 2.6 mil Total Thickness - 35083 - 054007-35083 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1181 Copper Tape - 1/4 in Width x 18 yd Length - 2.6 mil Total Thickness - 35083
054007-35083
3M 1181 Copper Tape - 1/4 in Width x 18 yd Length - 2.6 mil Total Thickness - 35083 054007-35083
3M 1181 copper tape comes in a 1/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 2.6 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

3M 1181 copper tape comes in a 1/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 2.6 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

Buy Now
Tape, Copper Foil, 3.66M X 19.05Mm; Tape Type 3M - 23M8201 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Copper Foil, 3.66M X 19.05Mm; Tape Type 3M
23M8201
Tape, Copper Foil, 3.66M X 19.05Mm; Tape Type 3M 23M8201
TAPE, COPPER FOIL, 3.66M X 19.05MM; Tape Type:Conductive Shielding; Tape Backing Material:Copper Foil; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:3.66m; Tape Length - Imperial:12ft; Tape Colour:Brown;RoHS Compliant: Yes

TAPE, COPPER FOIL, 3.66M X 19.05MM; Tape Type:Conductive Shielding; Tape Backing Material:Copper Foil; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:3.66m; Tape Length - Imperial:12ft; Tape Colour:Brown;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes
Product Number 051138-49082 054007-27468 054007-27469 054007-27551 054007-35083 23M8201
Product Name 3M 1181 Copper Tape - 3/8 in Width x 18 yd Length - 2.6 mil Total Thickness - 49082 3M 1181 Copper Tape - 1 in Width x 18 yd Length - 2.6 mil Total Thickness - 27468 3M 1181 Copper Tape - 3/4 in Width x 18 yd Length - 2.6 mil Total Thickness - 27469 3M 1181 Copper Tape - 1/2 in Width x 18 yd Length - 2.6 mil Total Thickness - 27551 3M 1181 Copper Tape - 1/4 in Width x 18 yd Length - 2.6 mil Total Thickness - 35083 Tape, Copper Foil, 3.66M X 19.05Mm; Tape Type 3M
Width 0.3750 inches (9.53 mm) 1 inches (25.4 mm) 0.7500 inches (19.05 mm) 0.5000 inches (12.7 mm) 0.2500 inches (6.35 mm) 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 1767503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Width 0.7480 inches (19 mm)
Thickness 0.0028 inches (0.0700 mm)
View Details
Crepe Masking Tape - 202 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Adhesive Crepe Paper
Carrier / Backing Paper
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details