3M Temflex 1755 black insulating tape comes in a 3/4 in width, 82 1/2 ft length, uses a rubber adhesive and is packaged 60 rolls per case. Can be used to a maximum temperature of +176 F. Provides a tensile strength of 48 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a double-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 13 mil thickness.
3M TEMFLEX 1755 COTTON FRICTION TAPE, BLACK, 3/4 IN X 82 1/2 FT (19 MM X 25,1
| DigiKey | R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Tapes | Cable and Electrical Tapes | Industrial Tapes |
| Product Number | 3M158595-ND | 054007-50216 | 73C7249 |
| Product Name | Tape | 3M Temflex 1755 Black Insulating Tape - 3/4 in Width x 82 1/2 ft Length - 13 mil Thick - Electrically Insulating - 50216 | 3M Temflex 1755 Cotton Friction Tape, Black, 3/4 In X 82 1/2 Ft (19 Mm X 25,1 3M |
| Color | Black | Black | |
| Adhesive | Rubber | Rubber; Rubber | |
| Carrier / Backing | Cloth / Fabric | ||
| Temperature Resistance | -10 to 80 C (14 to 176 F) |