Berry Plastics Corporation - Engineered Materials Division Polyken Aluminum Tape - 4 in Width x 30 ft Length - 45 mil Total Thickness - 360-45 4 X 30FT 360-45 4 X 30FT

Description
Polyken aluminum tape comes in a 4 in width, 30 ft length, uses a rubber adhesive and is packaged 12 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 45 mil total thickness. In addition to the other properties this product is moisture-resistant. This aluminum tape meets the following standards: UL 723.
Description
Polyken aluminum tape comes in a 4 in width, 30 ft length, uses a rubber adhesive and is packaged 12 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 45 mil total thickness. In addition to the other properties this product is moisture-resistant. This aluminum tape meets the following standards: UL 723.

Suppliers

Company
Product
Description
Supplier Links
Polyken Aluminum Tape - 4 in Width x 30 ft Length - 45 mil Total Thickness - 360-45 4 X 30FT - 360-45 4 X 30FT - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Aluminum Tape - 4 in Width x 30 ft Length - 45 mil Total Thickness - 360-45 4 X 30FT
360-45 4 X 30FT
Polyken Aluminum Tape - 4 in Width x 30 ft Length - 45 mil Total Thickness - 360-45 4 X 30FT 360-45 4 X 30FT
Polyken aluminum tape comes in a 4 in width, 30 ft length, uses a rubber adhesive and is packaged 12 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 45 mil total thickness. In addition to the other properties this product is moisture-resistant. This aluminum tape meets the following standards: UL 723.

Polyken aluminum tape comes in a 4 in width, 30 ft length, uses a rubber adhesive and is packaged 12 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 20 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 45 mil total thickness. In addition to the other properties this product is moisture-resistant. This aluminum tape meets the following standards: UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 360-45 4 X 30FT
Product Name Polyken Aluminum Tape - 4 in Width x 30 ft Length - 45 mil Total Thickness - 360-45 4 X 30FT
Width 4 inches (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Box Sealing Tape - 313 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Box Sealing Tape
Thickness 0.0025 inches (0.0648 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details