3M 3M Scotch 23 Black Insulating Tape - 2 in Width x 30 ft Length - 30 mil Thick - Electrically Insulating - 15033 23-2""x30FT

Description
3M Scotch 23 black insulating tape comes in a 2 in width, 30 ft length, uses a rubber adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: 0 F to +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 23 insulating tape can be stretched 1000 % for breaking. Provides a tensile strength of 8 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 30 mil thickness.
Description
3M Scotch 23 black insulating tape comes in a 2 in width, 30 ft length, uses a rubber adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: 0 F to +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 23 insulating tape can be stretched 1000 % for breaking. Provides a tensile strength of 8 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 30 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 23 Black Insulating Tape - 2 in Width x 30 ft Length - 30 mil Thick - Electrically Insulating - 15033 - 054007-15033 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 23 Black Insulating Tape - 2 in Width x 30 ft Length - 30 mil Thick - Electrically Insulating - 15033
054007-15033
3M Scotch 23 Black Insulating Tape - 2 in Width x 30 ft Length - 30 mil Thick - Electrically Insulating - 15033 054007-15033
3M Scotch 23 black insulating tape comes in a 2 in width, 30 ft length, uses a rubber adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: 0 F to +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 23 insulating tape can be stretched 1000 % for breaking. Provides a tensile strength of 8 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 30 mil thickness.

3M Scotch 23 black insulating tape comes in a 2 in width, 30 ft length, uses a rubber adhesive and is packaged 16 rolls per case. Can be used in the following temperature range: 0 F to +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 23 insulating tape can be stretched 1000 % for breaking. Provides a tensile strength of 8 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 30 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-15033
Product Name 3M Scotch 23 Black Insulating Tape - 2 in Width x 30 ft Length - 30 mil Thick - Electrically Insulating - 15033
Type Electrical
Color Black
Adhesive Rubber; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details
ESD Tapes - 8772539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Electrically Conductive Double Coated Tape - 9750 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Adhesive Non-Woven
Thickness 0.0021 inches (0.0533 mm)
View Details