3M 3M Scotch 31 Black Insulating Tape - 2 in Width x 6 ft Length - 60 mil Thick - Electrically Insulating - 57149 31-2""x6FT

Description
3M Scotch 31 black insulating tape comes in a 2 in width, 6 ft length, uses a mastic adhesive and is packaged 10 rolls per case. Can be used to a maximum temperature of +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 31 insulating tape can be stretched 500 % for breaking. Provides a tensile strength of 156 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 60 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: MSHA Approved.
Description
3M Scotch 31 black insulating tape comes in a 2 in width, 6 ft length, uses a mastic adhesive and is packaged 10 rolls per case. Can be used to a maximum temperature of +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 31 insulating tape can be stretched 500 % for breaking. Provides a tensile strength of 156 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 60 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: MSHA Approved.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 31 Black Insulating Tape - 2 in Width x 6 ft Length - 60 mil Thick - Electrically Insulating - 57149 - 051128-57149 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 31 Black Insulating Tape - 2 in Width x 6 ft Length - 60 mil Thick - Electrically Insulating - 57149
051128-57149
3M Scotch 31 Black Insulating Tape - 2 in Width x 6 ft Length - 60 mil Thick - Electrically Insulating - 57149 051128-57149
3M Scotch 31 black insulating tape comes in a 2 in width, 6 ft length, uses a mastic adhesive and is packaged 10 rolls per case. Can be used to a maximum temperature of +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 31 insulating tape can be stretched 500 % for breaking. Provides a tensile strength of 156 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 60 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: MSHA Approved.

3M Scotch 31 black insulating tape comes in a 2 in width, 6 ft length, uses a mastic adhesive and is packaged 10 rolls per case. Can be used to a maximum temperature of +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 31 insulating tape can be stretched 500 % for breaking. Provides a tensile strength of 156 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 60 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: MSHA Approved.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051128-57149
Product Name 3M Scotch 31 Black Insulating Tape - 2 in Width x 6 ft Length - 60 mil Thick - Electrically Insulating - 57149
Type Electrical
Color Black
Adhesive Mastic
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Electrical Tapes - 1347323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Red
Backing Material Polyvinyl Chloride; Pvc; Plastic / Polymer
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Shiled tape ALPET series - ALPET0706 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.91E-4 inches (0.0150 mm)
View Details