3M 3M 1218 Amber Insulating Tape - 1/2 in Width x 36 yd Length - 3 mil Thick - Electrically Insulating - 57052 1218

Description
3M 1218 amber insulating tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.
Description
3M 1218 amber insulating tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M 1218 Amber Insulating Tape - 1/2 in Width x 36 yd Length - 3 mil Thick - Electrically Insulating - 57052 - 051128-57052 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1218 Amber Insulating Tape - 1/2 in Width x 36 yd Length - 3 mil Thick - Electrically Insulating - 57052
051128-57052
3M 1218 Amber Insulating Tape - 1/2 in Width x 36 yd Length - 3 mil Thick - Electrically Insulating - 57052 051128-57052
3M 1218 amber insulating tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

3M 1218 amber insulating tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

Buy Now
3M 1218 Amber Insulating Tape - 3/4 in Width x 36 yd Length - 3 mil Thick - Electrically Insulating - 58310 - 051128-58310 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1218 Amber Insulating Tape - 3/4 in Width x 36 yd Length - 3 mil Thick - Electrically Insulating - 58310
051128-58310
3M 1218 Amber Insulating Tape - 3/4 in Width x 36 yd Length - 3 mil Thick - Electrically Insulating - 58310 051128-58310
3M 1218 amber insulating tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

3M 1218 amber insulating tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

Buy Now
3M 1218 Amber Insulating Tape - 1/4 in Width x 36 yd Length - 3 mil Thick - Electrically Insulating - 57101 - 051128-57101 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1218 Amber Insulating Tape - 1/4 in Width x 36 yd Length - 3 mil Thick - Electrically Insulating - 57101
051128-57101
3M 1218 Amber Insulating Tape - 1/4 in Width x 36 yd Length - 3 mil Thick - Electrically Insulating - 57101 051128-57101
3M 1218 amber insulating tape comes in a 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

3M 1218 amber insulating tape comes in a 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

Buy Now
3M 1218 Amber Insulating Tape - 1 in Width x 36 yd Length - 3 mil Thick - Electrically Insulating - 56867 - 051128-56867 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1218 Amber Insulating Tape - 1 in Width x 36 yd Length - 3 mil Thick - Electrically Insulating - 56867
051128-56867
3M 1218 Amber Insulating Tape - 1 in Width x 36 yd Length - 3 mil Thick - Electrically Insulating - 56867 051128-56867
3M 1218 amber insulating tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

3M 1218 amber insulating tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +356 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes
Product Number 051128-57052 051128-58310 051128-57101 051128-56867
Product Name 3M 1218 Amber Insulating Tape - 1/2 in Width x 36 yd Length - 3 mil Thick - Electrically Insulating - 57052 3M 1218 Amber Insulating Tape - 3/4 in Width x 36 yd Length - 3 mil Thick - Electrically Insulating - 58310 3M 1218 Amber Insulating Tape - 1/4 in Width x 36 yd Length - 3 mil Thick - Electrically Insulating - 57101 3M 1218 Amber Insulating Tape - 1 in Width x 36 yd Length - 3 mil Thick - Electrically Insulating - 56867
Type Electrical Electrical Electrical Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Electrically Conductive Single Sided Tape - 3304BC-S - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Single
Adhesive Copper
Thickness 0.0018 inches (0.0450 mm)
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details