3M Tape 1345

Description
Tape Adhesive X
Request a Quote Datasheet
Description
Tape Adhesive X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M162507-ND - DigiKey
Thief River Falls, MN, United States
Tape Adhesive X

Tape Adhesive X

Buy Now Datasheet
3M 1345 Copper Tape - 3/8 in Width x 18 yd Length - 4 mil Total Thickness - 51628 - 051138-51628 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1345 Copper Tape - 3/8 in Width x 18 yd Length - 4 mil Total Thickness - 51628
051138-51628
3M 1345 Copper Tape - 3/8 in Width x 18 yd Length - 4 mil Total Thickness - 51628 051138-51628
3M 1345 copper tape comes in a 3/8 in width, 18 yd length and uses a conductive acrylic adhesive. Can be used in the following temperature range: -40 F to +266 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 4 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 303, RoHS 2011/65/EC, UL 510.

3M 1345 copper tape comes in a 3/8 in width, 18 yd length and uses a conductive acrylic adhesive. Can be used in the following temperature range: -40 F to +266 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 4 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 303, RoHS 2011/65/EC, UL 510.

Buy Now
3M 1345 Copper Tape - 3/4 in Width x 18 yd Length - 4 mil Total Thickness - 49407 - 051138-49407 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1345 Copper Tape - 3/4 in Width x 18 yd Length - 4 mil Total Thickness - 49407
051138-49407
3M 1345 Copper Tape - 3/4 in Width x 18 yd Length - 4 mil Total Thickness - 49407 051138-49407
3M 1345 copper tape comes in a 3/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +266 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 4 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 303, RoHS 2011/65/EC, UL 510.

3M 1345 copper tape comes in a 3/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -40 F to +266 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 4 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 303, RoHS 2011/65/EC, UL 510.

Buy Now
3M 1345 Copper Tape - 1/4 in Width x 18 yd Length - 4 mil Total Thickness - 49845 - 051138-49845 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1345 Copper Tape - 1/4 in Width x 18 yd Length - 4 mil Total Thickness - 49845
051138-49845
3M 1345 Copper Tape - 1/4 in Width x 18 yd Length - 4 mil Total Thickness - 49845 051138-49845
3M 1345 copper tape comes in a 1/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -40 F to +266 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 4 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 303, RoHS 2011/65/EC, UL 510.

3M 1345 copper tape comes in a 1/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -40 F to +266 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 4 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 303, RoHS 2011/65/EC, UL 510.

Buy Now
3M 1345 Copper Tape - 1/2 in Width x 18 yd Length - 4 mil Total Thickness - 49296 - 051138-49296 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1345 Copper Tape - 1/2 in Width x 18 yd Length - 4 mil Total Thickness - 49296
051138-49296
3M 1345 Copper Tape - 1/2 in Width x 18 yd Length - 4 mil Total Thickness - 49296 051138-49296
3M 1345 copper tape comes in a 1/2 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -40 F to +266 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 4 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 303, RoHS 2011/65/EC, UL 510.

3M 1345 copper tape comes in a 1/2 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -40 F to +266 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 4 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 303, RoHS 2011/65/EC, UL 510.

Buy Now
3M 1345 Copper Tape - 1 in Width x 18 yd Length - 4 mil Total Thickness - 49501 - 051138-49501 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1345 Copper Tape - 1 in Width x 18 yd Length - 4 mil Total Thickness - 49501
051138-49501
3M 1345 Copper Tape - 1 in Width x 18 yd Length - 4 mil Total Thickness - 49501 051138-49501
3M 1345 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -40 F to +266 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 4 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 303, RoHS 2011/65/EC, UL 510.

3M 1345 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -40 F to +266 F. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 4 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 303, RoHS 2011/65/EC, UL 510.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes
Product Number 3M162507-ND 051138-51628 051138-49407 051138-49845 051138-49296 051138-49501
Product Name Tape 3M 1345 Copper Tape - 3/8 in Width x 18 yd Length - 4 mil Total Thickness - 51628 3M 1345 Copper Tape - 3/4 in Width x 18 yd Length - 4 mil Total Thickness - 49407 3M 1345 Copper Tape - 1/4 in Width x 18 yd Length - 4 mil Total Thickness - 49845 3M 1345 Copper Tape - 1/2 in Width x 18 yd Length - 4 mil Total Thickness - 49296 3M 1345 Copper Tape - 1 in Width x 18 yd Length - 4 mil Total Thickness - 49501
Color Gray
Adhesive Pressure Sensitive Acrylic; Conductive Acrylic Acrylic; Conductive Acrylic Acrylic; Conductive Acrylic Acrylic; Conductive Acrylic Acrylic; Conductive Acrylic
Carrier / Backing Metal Foil Metal Foil Metal Foil Metal Foil Metal Foil Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details