Polyken black insulating tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 27 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 32 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 11 mil thickness.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 281 1 X 60YD |
| Product Name | Polyken Black Insulating Tape - 1 in Width x 60 yd Length - 11 mil Thick - Electrically Insulating - 281 1 X 60YD |
| Type | Electrical |