Protektive Pak Wescorp clear / yellow static-control tape comes in a 3/4 in width and 72 yds length. Can be used to a maximum temperature of +275 F. Provides a tensile strength of 22 lbs/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 2.4 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant, US Spec.: A-A 883-B-Type 1.
ESD TAPE, CELLULOSE, 0.75" X 72 YDS; Tape Backing Material:Cellulose; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent, Yellow
| R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable and Electrical Tapes | Industrial Tapes |
| Product Number | PROTEKTIVE PAK 46914 | 89M3525 |
| Product Name | Protektive Pak Wescorp Clear / Yellow Static-Control Tape - 3/4 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46914 | Esd Tape, Cellulose, 0.75 X 72 Yds; Tape Backing Material Protektive Pak |
| Type | Electrical |