3M 3M 40PR Clear Static Control Tape - 3/4 in Width x 72 yd Length - 2.2 mil Thick - 47778 40PR-3/4X72

Description
3M 40PR clear static control tape comes in a 3/4 in width, 72 yd length, uses a conductive polymer adhesive and is packaged 10 rolls per case. Can be used to a maximum temperature of +266 F. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.2 mil thickness.
Description
3M 40PR clear static control tape comes in a 3/4 in width, 72 yd length, uses a conductive polymer adhesive and is packaged 10 rolls per case. Can be used to a maximum temperature of +266 F. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.2 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 40PR Clear Static Control Tape - 3/4 in Width x 72 yd Length - 2.2 mil Thick - 47778 - 051138-47778 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 40PR Clear Static Control Tape - 3/4 in Width x 72 yd Length - 2.2 mil Thick - 47778
051138-47778
3M 40PR Clear Static Control Tape - 3/4 in Width x 72 yd Length - 2.2 mil Thick - 47778 051138-47778
3M 40PR clear static control tape comes in a 3/4 in width, 72 yd length, uses a conductive polymer adhesive and is packaged 10 rolls per case. Can be used to a maximum temperature of +266 F. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.2 mil thickness.

3M 40PR clear static control tape comes in a 3/4 in width, 72 yd length, uses a conductive polymer adhesive and is packaged 10 rolls per case. Can be used to a maximum temperature of +266 F. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.2 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051138-47778
Product Name 3M 40PR Clear Static Control Tape - 3/4 in Width x 72 yd Length - 2.2 mil Thick - 47778
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

XYZ - Axis Electrically Conductive Tape - 9712 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Thickness 0.0050 inches (0.1270 mm)
View Details
Electrical Tapes - 603169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Backing Material Polyvinyl Chloride Film
Adhesive Rubber
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material Tin Plating Copper,PSA; Plastic / Polymer
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details