3M 3M 1245 Copper Tape - 3/8 in Width x 18 yd Length - 4 mil Total Thickness - 49591 1245

Description
3M 1245 copper tape comes in a 3/8 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 4 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.
Datasheet
Description
3M 1245 copper tape comes in a 3/8 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 4 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 1245 Copper Tape - 3/8 in Width x 18 yd Length - 4 mil Total Thickness - 49591 - 051138-49591 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1245 Copper Tape - 3/8 in Width x 18 yd Length - 4 mil Total Thickness - 49591
051138-49591
3M 1245 Copper Tape - 3/8 in Width x 18 yd Length - 4 mil Total Thickness - 49591 051138-49591
3M 1245 copper tape comes in a 3/8 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 4 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

3M 1245 copper tape comes in a 3/8 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 24 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 4 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

Buy Now
3M 1245 Copper Tape - 1 in Width x 18 yd Length - 4 mil Total Thickness - 27531 - 054007-27531 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1245 Copper Tape - 1 in Width x 18 yd Length - 4 mil Total Thickness - 27531
054007-27531
3M 1245 Copper Tape - 1 in Width x 18 yd Length - 4 mil Total Thickness - 27531 054007-27531
3M 1245 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 4 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

3M 1245 copper tape comes in a 1 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 9 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 4 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

Buy Now
3M 1245 Copper Tape - 3/4 in Width x 18 yd Length - 4 mil Total Thickness - 27530 - 054007-27530 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1245 Copper Tape - 3/4 in Width x 18 yd Length - 4 mil Total Thickness - 27530
054007-27530
3M 1245 Copper Tape - 3/4 in Width x 18 yd Length - 4 mil Total Thickness - 27530 054007-27530
3M 1245 copper tape comes in a 3/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 12 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 4 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

3M 1245 copper tape comes in a 3/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 12 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 4 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

Buy Now
3M 1245 Copper Tape - 1/4 in Width x 18 yd Length - 4 mil Total Thickness - 49572 - 051138-49572 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1245 Copper Tape - 1/4 in Width x 18 yd Length - 4 mil Total Thickness - 49572
051138-49572
3M 1245 Copper Tape - 1/4 in Width x 18 yd Length - 4 mil Total Thickness - 49572 051138-49572
3M 1245 copper tape comes in a 1/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 4 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

3M 1245 copper tape comes in a 1/4 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 36 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 4 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

Buy Now
3M 1245 Copper Tape - 1/2 in Width x 18 yd Length - 4 mil Total Thickness - 27552 - 054007-27552 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 1245 Copper Tape - 1/2 in Width x 18 yd Length - 4 mil Total Thickness - 27552
054007-27552
3M 1245 Copper Tape - 1/2 in Width x 18 yd Length - 4 mil Total Thickness - 27552 054007-27552
3M 1245 copper tape comes in a 1/2 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 18 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 4 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

3M 1245 copper tape comes in a 1/2 in width, 18 yd length, uses a conductive acrylic adhesive and is packaged 18 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This copper tape has a 4 mil total thickness. This copper tape meets the following standards: MIL-STD-202 Method 307, UL 510.

Buy Now
Tape, Copper Foil, 12Ft X 0.748; Adhesive Type 3M - 01M9854 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Copper Foil, 12Ft X 0.748; Adhesive Type 3M
01M9854
Tape, Copper Foil, 12Ft X 0.748; Adhesive Type 3M 01M9854
TAPE, COPPER FOIL, 12FT X 0.748"; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conduct ive; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes

TAPE, COPPER FOIL, 12FT X 0.748"; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conductive; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Tape, Copper Foil, 12Ft X 0.748; Adhesive Type 3M - 09R2407 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Copper Foil, 12Ft X 0.748; Adhesive Type 3M
09R2407
Tape, Copper Foil, 12Ft X 0.748; Adhesive Type 3M 09R2407
TAPE, COPPER FOIL, 12FT X 0.748"; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:EMI/RFI Shielding; Conductivity:Conduct ive; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:7.7"; Tape Width - Metric:196mm RoHS Compliant: Yes

TAPE, COPPER FOIL, 12FT X 0.748"; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:EMI/RFI Shielding; Conductivity:Conductive; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:7.7"; Tape Width - Metric:196mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. R. S. Hughes Company, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes Industrial Tapes Adhesive Tapes Adhesive Tapes
Product Number 051138-49591 054007-27531 054007-27530 051138-49572 054007-27552 01M9854 09R2407
Product Name 3M 1245 Copper Tape - 3/8 in Width x 18 yd Length - 4 mil Total Thickness - 49591 3M 1245 Copper Tape - 1 in Width x 18 yd Length - 4 mil Total Thickness - 27531 3M 1245 Copper Tape - 3/4 in Width x 18 yd Length - 4 mil Total Thickness - 27530 3M 1245 Copper Tape - 1/4 in Width x 18 yd Length - 4 mil Total Thickness - 49572 3M 1245 Copper Tape - 1/2 in Width x 18 yd Length - 4 mil Total Thickness - 27552 Tape, Copper Foil, 12Ft X 0.748; Adhesive Type 3M Tape, Copper Foil, 12Ft X 0.748; Adhesive Type 3M
Width 0.3750 inches (9.53 mm) 1 inches (25.4 mm) 0.7500 inches (19.05 mm) 0.2500 inches (6.35 mm) 0.5000 inches (12.7 mm) 7.7 inches (196 mm)
Thickness 0.0040 inches (0.1016 mm) 0.0040 inches (0.1016 mm) 0.0040 inches (0.1016 mm) 0.0040 inches (0.1016 mm) 0.0040 inches (0.1016 mm) 0.0040 inches (0.1010 mm) 0.0040 inches (0.1010 mm)
Adhesive Acrylic; Conductive Acrylic Acrylic; Conductive Acrylic Acrylic; Conductive Acrylic Acrylic; Conductive Acrylic Acrylic; Conductive Acrylic Acrylic; Pressure Sensitive Acrylic Adhesive Acrylic; Pressure Sensitive Acrylic Adhesive
Unlock Full Specs
to access all available technical data