3M Temflex 1700 black insulating tape comes in a 1 in width, 66 ft length, uses a rubber adhesive and is packaged 99 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Temflex 1700 insulating tape can be stretched 200 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: ASTM D 2301 Type 1, CSA 2.22, UL 510.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 054007-43962 |
| Product Name | 3M Temflex 1700 Black Insulating Tape - 1 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 43962 |
| Type | Electrical |
| Color | Black |
| Adhesive | Rubber; Rubber |