Polyken Berry Plastics silver duct tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case, 27 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 50 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 13 mil thickness. In addition to the other properties this product is abrasion-resistant, chemical-resistant, moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 253 2 X 60YD SILVER |
| Product Name | Polyken Berry Plastics Silver Duct Tape - 2 in Width x 60 yd Length - 13 mil Thick - 253 2 X 60YD SILVER |
| Color | Silver |