3M 3M Scotch 2510 Yellow Insulating Tape - 3 in Width x 25 yd Length - 7 mil Thick - Electrically Insulating - 15751 2510-36x25YD

Description
3M Scotch 2510 yellow insulating tape comes in a 3 in width, 25 yd length, uses a non-adhesive adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +220 F. Provides a tensile strength of 50 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.
Description
3M Scotch 2510 yellow insulating tape comes in a 3 in width, 25 yd length, uses a non-adhesive adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +220 F. Provides a tensile strength of 50 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2510 Yellow Insulating Tape - 3 in Width x 25 yd Length - 7 mil Thick - Electrically Insulating - 15751 - 054007-15751 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2510 Yellow Insulating Tape - 3 in Width x 25 yd Length - 7 mil Thick - Electrically Insulating - 15751
054007-15751
3M Scotch 2510 Yellow Insulating Tape - 3 in Width x 25 yd Length - 7 mil Thick - Electrically Insulating - 15751 054007-15751
3M Scotch 2510 yellow insulating tape comes in a 3 in width, 25 yd length, uses a non-adhesive adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +220 F. Provides a tensile strength of 50 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.

3M Scotch 2510 yellow insulating tape comes in a 3 in width, 25 yd length, uses a non-adhesive adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +220 F. Provides a tensile strength of 50 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-15751
Product Name 3M Scotch 2510 Yellow Insulating Tape - 3 in Width x 25 yd Length - 7 mil Thick - Electrically Insulating - 15751
Type Electrical
Color Yellow
Adhesive Non-Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
Electrical Tapes - 603192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color White
Backing Material Glass Cloth; Cloth / Fabric
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
2 Mil Double Sided Electrically Conductive Tape - 60272 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Double- Sided
Adhesive Non-Woven
Thickness 0.0020 inches (0.0500 mm)
View Details