"Film Tape Acrylic Adhesive Amber 12.50"" (317.50mm) X 108' (32.9m) 36 yds"
3M 1205 amber insulating tape comes in a 3/8 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -40 F to +311 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.
3M 1205 amber insulating tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -40 F to +311 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.
3M 1205 amber insulating tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -40 F to +311 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.
3M 1205 amber insulating tape comes in a 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -40 F to +311 F. Provides a tensile strength of 30 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 3 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 510.
| DigiKey | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | |
|---|---|---|---|---|---|
| Product Category | Thermal Insulating Tapes | Cable and Electrical Tapes | Cable and Electrical Tapes | Cable and Electrical Tapes | Cable and Electrical Tapes |
| Product Number | 3M158423-ND | 054007-27474 | 051138-49538 | 051138-49275 | 051138-49274 |
| Product Name | Tape | 3M 1205 Amber Insulating Tape - 3/8 in Width x 36 yd Length - 3 mil Thick - Electrically Insulating - 27474 | 3M 1205 Amber Insulating Tape - 1/2 in Width x 36 yd Length - 3 mil Thick - Electrically Insulating - 49538 | 3M 1205 Amber Insulating Tape - 1 in Width x 36 yd Length - 3 mil Thick - Electrically Insulating - 49275 | 3M 1205 Amber Insulating Tape - 1/4 in Width x 36 yd Length - 3 mil Thick - Electrically Insulating - 49274 |
| Type | Acrylic | Electrical | Electrical | Electrical | Electrical |
| Materials of Construction | Polyimide (e.g., Kapton®); Plastic / Polymer | ||||
| Color | Amber | Amber | Amber | Amber | Amber |
| Temperature Resistance | -40 to 155 C (-40 to 311 F) |