Berry Plastics Corporation - Engineered Materials Division Polyken Berry Plastics Silver Duct Tape - 48 mm Width x 10 m Length - 9 mil Thick - 203 48MM X 10M SILVER 203 48MM X 10M SILVER

Description
Polyken Berry Plastics silver duct tape comes in a 48 mm width, 10 m length, uses a rubber adhesive and is packaged 24 rolls per case, 75 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 9 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.
Description
Polyken Berry Plastics silver duct tape comes in a 48 mm width, 10 m length, uses a rubber adhesive and is packaged 24 rolls per case, 75 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 9 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Suppliers

Company
Product
Description
Supplier Links
Polyken Berry Plastics Silver Duct Tape - 48 mm Width x 10 m Length - 9 mil Thick - 203 48MM X 10M SILVER - 203 48MM X 10M SILVER - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Berry Plastics Silver Duct Tape - 48 mm Width x 10 m Length - 9 mil Thick - 203 48MM X 10M SILVER
203 48MM X 10M SILVER
Polyken Berry Plastics Silver Duct Tape - 48 mm Width x 10 m Length - 9 mil Thick - 203 48MM X 10M SILVER 203 48MM X 10M SILVER
Polyken Berry Plastics silver duct tape comes in a 48 mm width, 10 m length, uses a rubber adhesive and is packaged 24 rolls per case, 75 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 9 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Polyken Berry Plastics silver duct tape comes in a 48 mm width, 10 m length, uses a rubber adhesive and is packaged 24 rolls per case, 75 cases per pallet. Can be used in the following temperature range: +40 F to +200 F. Provides a tensile strength of 27 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 9 mil thickness. In addition to the other properties this product is moisture-resistant. This duct tape meets the following standards: LEED, PSTC 101, UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 203 48MM X 10M SILVER
Product Name Polyken Berry Plastics Silver Duct Tape - 48 mm Width x 10 m Length - 9 mil Thick - 203 48MM X 10M SILVER
Color Silver
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Duct Tapes - 315707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.9843 inches (25 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details