Protektive Pak Esd Tape, Cellulose, 2 X 72 Yds; Tape Backing Material Protektive Pak 46912

Description
ESD TAPE, CELLULOSE, 2" X 72 YDS; Tape Backing Material:Cellulose; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent RoHS Compliant: Yes
Description
ESD TAPE, CELLULOSE, 2" X 72 YDS; Tape Backing Material:Cellulose; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Esd Tape, Cellulose, 2 X 72 Yds; Tape Backing Material Protektive Pak - 89M3523 - Newark, An Avnet Company
Chicago, IL, United States
Esd Tape, Cellulose, 2 X 72 Yds; Tape Backing Material Protektive Pak
89M3523
Esd Tape, Cellulose, 2 X 72 Yds; Tape Backing Material Protektive Pak 89M3523
ESD TAPE, CELLULOSE, 2" X 72 YDS; Tape Backing Material:Cellulose; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent RoHS Compliant: Yes

ESD TAPE, CELLULOSE, 2" X 72 YDS; Tape Backing Material:Cellulose; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent RoHS Compliant: Yes

Supplier's Site
Protektive Pak Wescorp Clear Static-Control Tape - 2 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46912 - PROTEKTIVE PAK 46912 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Wescorp Clear Static-Control Tape - 2 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46912
PROTEKTIVE PAK 46912
Protektive Pak Wescorp Clear Static-Control Tape - 2 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46912 PROTEKTIVE PAK 46912
Protektive Pak Wescorp clear static-control tape comes in a 2 in width and 72 yds length. Can be used to a maximum temperature of +275 F. Provides a tensile strength of 22 lbs/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 2.4 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant, US Spec.: A-A 883-B-Type 1.

Protektive Pak Wescorp clear static-control tape comes in a 2 in width and 72 yds length. Can be used to a maximum temperature of +275 F. Provides a tensile strength of 22 lbs/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static-control tape has a 2.4 mil thickness. This static-control tape meets the following standards: Lead-free RoHS compliant, US Spec.: A-A 883-B-Type 1.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Tapes Cable and Electrical Tapes
Product Number 89M3523 PROTEKTIVE PAK 46912
Product Name Esd Tape, Cellulose, 2 X 72 Yds; Tape Backing Material Protektive Pak Protektive Pak Wescorp Clear Static-Control Tape - 2 in Width x 72 yds Length - 2.4 mil Thick - PROTEKTIVE PAK 46912
Width 2 inches (50.8 mm) 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Electrically Conductive Double Coated Tape - 9750 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Adhesive Non-Woven
Thickness 0.0021 inches (0.0533 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material Polyimido; Plastic / Polymer
Adhesive Polyester type
View Details